Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
2,900
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
165,499
in stock
|
Buy Now | |
element14
from US$0.85
|
165,499
in stock
|
Buy Now | |
Farnell
from US$0.85
|
165,499
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
17,113
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
17,039
in stock
|
Buy Now | |
RS Americas
from US$0.0300
|
11,333
in stock
|
Buy Now | |
Powell Electronics
from US$0.96
|
9,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.89
|
3,719
in stock
|
Buy Now | |
TE Store
from US$1.13
|
3,272
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.89
|
1,239
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
720
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.82
|
558
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
Boersig
from US$0.80
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Shape & Form | Rectangular |
Contact Current Rating (Max) | 4A |
Wire Size | .12 – .4mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .0366 – .059in, .93 – 1.5mm |
Operating Voltage | 125VAC, 125VDC |
Insulation Resistance | 1000MΩ |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Loose Piece |
Packaging Quantity | 20 |
実装方法 | Loose Piece |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Wire, Wire-to-Board |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Rectangular Power Contact, Ct Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 22 Awg Rohs Compliant: Yes |Amp Te Connectivity 179518-1 | Newark Electronics |
CRIMP SOCKET, 26-22AWG | element14 |
Headers&Wire Housings CRIMP RCPT 26-22 AWG 2mm | Rapid Electronics |
Receptacle, Crimp, 26-22AWG, Female, Tin, Socket, 4A, 125V, AMP CT Series | TE Connectivity 179518-1 | RS Americas |
CT CRIMP-2 REC CONT. L/P Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 125 VAC Operating Voltage: 125 VDC Socket Tin Pre-Tin 125 VAC | Common Terminator Contacts — Power Triple Lock | Part Number: 179518-1 | Internal Number: 179518-1 | TE Connectivity | TE Store |
Crimp socket contact, 22-26 AWG, CT | RS |
TE Connectivity - AMP Crimp Terminal, Socket, Pre-Tin, 4A, 26 ... 22AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
Socket Contact Tin Plated 22-26 AWG Crimp | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | CT Series |
RoHS: | Unknown |
Product Range | CT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 26AWG |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Tin |
Cable Diameter Max | 1.5mm |
Cable Diameter Min | 1.02mm |
Contact Termination | Crimp |
Current Rating | 4A |
External Depth | 2.7mm |
External Length / Height | 5.9mm |
External Width | 2.2mm |
For Use With | CT Connectors |
Gender | Receptacle |
Wire Area Size Max | 0.4mm² |
Wire Area Size Min | 0.12mm² |
Wire Size | 22AWG |
Where can I find additional details, specifications and documents for a 179518-1?
Additional datasheets, footprints and schematics for 179518-1 are listed on our Part Details page. You can also find images and similar parts to 179518-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179518-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179518-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179518-1 fall under?
The 179518-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 179518-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179518-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179518-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179518-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 179518-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179518-1 often in real-time on the comparison pages.
What if I can't find stock of 179518-1?
You can fill out our help required form which you can use to request a quote for 179518-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.