Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.37
|
1,306
in stock
|
Buy Now | |
TE Store
from US$0.55
|
14,066
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
1,382
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
1,306
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
1,306
in stock
|
Buy Now | |
Avnet Abacus
-
|
23,040
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Mating Post Length | .177in, 4.5mm |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Layout | Inline, Staggered |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
Contact Design | Round |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Connector Height | 7.8mm, .307in |
Connector Length | .236in, 6mm |
Connector Width | 4mm, .157in |
コネクタの高さ | 7.8mm |
Wire Size | 28 – 22AWG |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Black |
Housing Material | PA GF30 |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189 |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Retention | Without |
PCB Mount Alignment | With |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
実装方法 | Tube, Tube/Box |
Packaging Method | Tube/Box, Tube |
Packaging Quantity | 80 |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
CT POST HDR ASSY 2P IN-TUBE BL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | Ct Post Header Assembly: Part. Shrouded | Part Number: 292171-2 | Internal Number: 292171-2 | TE Connectivity | TE Store |
Headers&Wire Housings 2P POST HDR ASSY 2mm | Rapid Electronics |
Headers & Wire Housings 2P Post Hdr Assy 2Mm |Amp Te Connectivity 292171-2 | Newark Electronics |
TE Connectivity CT POST HDR ASSY 2P IN-TUBE BL Board Connector 2 Contact(s) 1 Row(s) Male Straight 0.079 inch Pitch Solder Terminal Locking Black Insulator Plug | Distrelec |
Conn Wire to Board HDR 2 POS 2mm Solder ST SMD Tube | Avnet Abacus |
CT POST HDR ASSY 2P IN-TUBE BL, PCB Headers and Receptacles | TE Connectivity 292171-2 | RS Americas |
HEADER, VERTICAL, SMT, 2WAY | element14 |
Where can I find additional details, specifications and documents for a 292171-2?
Additional datasheets, footprints and schematics for 292171-2 are listed on our Part Details page. You can also find images and similar parts to 292171-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292171-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292171-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292171-2 fall under?
The 292171-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292171-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292171-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 292171-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292171-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 292171-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292171-2 often in real-time on the comparison pages.
What if I can't find stock of 292171-2?
You can fill out our help required form which you can use to request a quote for 292171-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.