Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.45
|
2,745
in stock
|
Buy Now | |
CoreStaff
from US$0.38
|
15,900
in stock
|
Buy Now | |
TE Store
from US$0.50
|
15,469
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,745
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
2,745
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
2,745
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Mating Post Length | 4.2mm, .165in |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
Contact Design | Round |
Connector Width | 5.8mm, .228in |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Connector Length | 11.8mm, .4645in |
Connector Height | .346in, 8.8mm |
Wire Size | 28 – 22AWG |
コネクタの高さ | 8.8mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Natural |
Housing Material | Nylon 66 |
Agency/Standard Number | UL, CSA |
UL File Number | E28476 |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
PCB Mount Retention | With |
PCB Mount Retention Type | Kinked Legs |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Bag/Box |
Packaging Quantity | 200 |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .126in, 3.2mm |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
CT P/HDR BOX H ASSY 5P W/KINK PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 5 | Ct 2Mm Header Assembly: Right Angle | Part Number: 292250-5 | Internal Number: 292250-5 | TE Connectivity | TE Store |
Headers & Wire Housings 5 Pos Hdr R/A Pcb 2Mm |Amp Te Connectivity 292250-5 | Newark Electronics |
Headers&Wire Housings 5 POS HDR R/A PCB 2mm | Rapid Electronics |
TE Connectivity - AMP PCB Conn CT P/HDR BOX H ASSY 5P W/KINK | Distrelec |
Conn Shrouded Header HDR 5 POS 2mm Solder RA Thru-Hole | Avnet America |
CT P/HDR BOX H ASSY 5P W/KINK, PCB Headers and Receptacles | TE Connectivity 292250-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292250-5?
Additional datasheets, footprints and schematics for 292250-5 are listed on our Part Details page. You can also find images and similar parts to 292250-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292250-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292250-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292250-5 fall under?
The 292250-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292250-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292250-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 292250-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292250-5 have stock available?
Authorised distributors including CoreStaff, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 292250-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292250-5 often in real-time on the comparison pages.
What if I can't find stock of 292250-5?
You can fill out our help required form which you can use to request a quote for 292250-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.