Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
1,220
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
64,807
in stock
|
Buy Now | |
Boersig
from US$0.14
|
45,309
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
31,736
in stock
|
Buy Now | |
TE Store
from US$0.25
|
30,711
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
23,800
in stock
|
Buy Now | |
element14
from US$0.60
|
6,199
in stock
|
Buy Now | |
Farnell
from US$0.53
|
6,199
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
327
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Contact Type | Socket |
Contact Layout | Inline |
Contact Current Rating (Max) | 4A |
Connector Length | .472in, 12mm |
Connector Width | 4.6mm, .181in |
Connector Height | 6.6mm, .26in |
コネクタの高さ | 6.6mm |
Wire Size | 30 – 22AWG |
Operating Voltage | 125VAC, 125VDC |
Dielectric Withstanding Voltage (Max) | 2000VAC |
Insulation Resistance | 1000MΩ |
Housing Color | Natural |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Thermoplastic |
CSA File Number | LR 7189 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
Panel Mount Feature | Without |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 3000 |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector Type | Housing |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers&Wire Housings RCPT 5 POS CRIMP 2mm | Rapid Electronics |
CT CRIMP TYPE REC HSG Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 5 Centerline (Pitch): .079 in Housing Receptacle Wire-to-Wire 5 | Amp Common Terminator Housing | Part Number: 179228-5 | Internal Number: 179228-5 | .079" | TE Connectivity | TE Store |
05P CT CRIMP TYPE REC HSG NAT | TTI Europe |
RECEPTACLE HOUSING, 5WAY | element14 |
Receptacle housing, 2mm, 5 way, CT | RS |
TE Connectivity - AMP Housing, Receptacle, Poles - 5, Rows - 1 | Distrelec |
Conn, Housing, Rcpt, 5Pos, 2Mm | Newark Electronics |
CTCRIMPTYPERECHSG | Future Electronics |
Conn Housing RCP 5 POS 2mm Crimp ST Cable Mount | Avnet America |
Hsg, Conn, Interconnect System, Cable Socket,5 Cont, Crimp, CT Series, Type II, White | TE Connectivity 179228-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | AMP CT Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
External Depth | 4.6mm |
External Length / Height | 6.6mm |
Flammability Rating | UL94V-0 |
Material | Nylon |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Termination Method | Crimp |
Voltage Rating V DC | 125V |
Voltage Rating VAC | 125V |
Where can I find additional details, specifications and documents for a 179228-5?
Additional datasheets, footprints and schematics for 179228-5 are listed on our Part Details page. You can also find images and similar parts to 179228-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179228-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179228-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179228-5 fall under?
The 179228-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 179228-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179228-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 179228-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179228-5 have stock available?
Authorised distributors including Chip One Stop, Boersig, Rapid Electronics, TE Store and TTI Europe have stock available or on a lead time for 179228-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179228-5 often in real-time on the comparison pages.
What if I can't find stock of 179228-5?
You can fill out our help required form which you can use to request a quote for 179228-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.