Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
11,595
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
11,595
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
11,595
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
11,595
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
TE Store
from US$0.40
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Housing Color | Gray |
Centerline (Pitch) | 2mm, .079in |
Housing Material | PBT GF |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Lock |
Mating Retention | With |
Circuit Application | Power & Signal |
Sealable | No |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers & Wire Housings Ct Mt Rec Assy 5P Gray |Amp Te Connectivity 2-179694-5 | Newark Electronics |
Headers&Wire Housings CT MT REC ASSY 5P GRAY | Rapid Electronics |
TE Connectivity - AMP Connector CT MT REC ASSY 5P GRAY | Distrelec |
IDC CONNECTORS | Farnell |
Conn IDC Connector RCP 5 POS 2mm IDT RA Cable Mount Bag | Avnet America |
CT MT REC ASSY 5P GRAY, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 2-179694-5 | RS Americas |
Special Order: CT MT REC ASSY 5P GRAY Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .079 in Connector Assembly Receptacle Wire-to-Board 5 | Amp Common Terminator Housing | Part Number: 2-179694-5 | Internal Number: 2-179694-5 | .079" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-179694-5?
Additional datasheets, footprints and schematics for 2-179694-5 are listed on our Part Details page. You can also find images and similar parts to 2-179694-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-179694-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-179694-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-179694-5 fall under?
The 2-179694-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-179694-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-179694-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-179694-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-179694-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-179694-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-179694-5 often in real-time on the comparison pages.
What if I can't find stock of 2-179694-5?
You can fill out our help required form which you can use to request a quote for 2-179694-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.