Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
17
in stock
|
Buy Now | |
Powell Electronics
from US$0.80
|
2,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
40
in stock
|
Buy Now | |
Avnet Abacus
-
|
53,280
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
TE Store
from US$0.90
|
-
|
Buy Now | |
Farnell
from US$0.71
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
PCB Mount Orientation | Vertical |
Mating Post Length | .177in, 4.5mm |
Contact Base Material | Brass |
Contact Design | Round |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Layout | Inline, Staggered |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Connector Width | .157in, 4mm |
Connector Length | .472in, 12mm |
Connector Height | .307in, 7.8mm |
コネクタの高さ | 7.8mm |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Housing Material | PA GF30 |
CSA File Number | LR 7189 |
Agency/Standard Number | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Strain Relief | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Tube/Box, Tube |
Packaging Method | Tube, Tube/Box |
Packaging Quantity | 40 |
Connector System | Wire-to-Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
Headers&Wire Housings 5P POST HDR ASSY 2mm | Rapid Electronics |
Header plug, 2mm,5 way,SMT, vertical, CT | RS |
Conn Wire to Board HDR 5 POS 2mm Solder ST SMD Tube | Avnet Abacus |
Ct Post Hdr Assy 5P In-Tube Bl |Amp Te Connectivity 292171-5 | Newark Electronics |
AMP CT Series, 2mm Pitch 5 Way 1 Row Straight PCB Header, Solder Termination | TE Connectivity 292171-5 | RS Americas |
HEADER, VERTICAL, SMT, 5WAY | element14 |
Special Order: CT POST HDR ASSY 5P IN-TUBE BL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 5 | Ct Post Header Assembly: Part. Shrouded | Part Number: 292171-5 | Internal Number: 292171-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting Orientation | Vertical |
Contact Termination | Surface Mount Vertical |
External Depth | 4mm |
External Length / Height | 7.8mm |
External Width | 12mm |
Flammability Rating | UL94V-0 |
Lead Spacing | 2mm |
Material | Glass-Filled Polyphenylene Sulfide |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Termination Method | Solder |
Voltage Rating V DC | 125V |
Voltage Rating VAC | 125V |
Where can I find additional details, specifications and documents for a 292171-5?
Additional datasheets, footprints and schematics for 292171-5 are listed on our Part Details page. You can also find images and similar parts to 292171-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292171-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292171-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292171-5 fall under?
The 292171-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292171-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292171-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 292171-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292171-5 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, RS, Avnet Abacus and Newark Electronics have stock available or on a lead time for 292171-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292171-5 often in real-time on the comparison pages.
What if I can't find stock of 292171-5?
You can fill out our help required form which you can use to request a quote for 292171-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.