Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C02435-000,
AMPS-0-0058074-1 |
Prices starting from US$121.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$209.00
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$160.32
|
87
in stock
|
Buy Now | |
Heilind Electronics
from US$186.00
|
77
in stock
|
Buy Now | |
element14
from US$210.77
|
60
in stock
|
Buy Now | |
Farnell
from US$169.36
|
60
in stock
|
Buy Now | |
RS Americas
from US$158.24
|
51
in stock
|
Buy Now | |
TE Store
from US$190.69
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$271.34
|
22
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$186.00
|
15
in stock
|
Buy Now | |
TTI Europe
from US$147.77
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$244.03
|
6
in stock
|
Buy Now | |
Conrad
from US$358.55
|
6
in stock
|
Buy Now | |
Future Electronics
from US$149.81
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$211.00
|
5
in stock
|
Buy Now | |
Sager
from US$121.67
|
5
in stock
|
Buy Now | |
Distrelec
from US$261.80
|
1
in stock
|
Buy Now | |
Avnet America
from US$164.61
|
-
|
Buy Now | |
Boersig
from US$247.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Tool Type | Handle Assembly |
Power Type | Manual |
Certification | Cannot be Certified |
Insertion Tool Frame, Manual Handle Without Head | Newark Electronics |
MANUAL HANDLE W/O HEAD | Heilind Electronics |
TOOL, HAND, IDC, MTA | element14 |
Hand Crimper Tool, Manual, Handle Assembly, Pistol Grip, Certi-Crimp Series | TE Connectivity 58074-1 | RS Americas |
MTA 50/100/156 MANUAL TOOL FRAME Ratchet Configuration: Operator Releasable & Adjustable TE Certification: Cannot be Certified Power Technology Type: Manual Tooling Type: Handle Assembly Operator Releasable & Adjustable Cannot be Certified Manual Handle Assembly | Hand Crimping Tool | Part Number: 58074-1 | Internal Number: 58074-1 | Alias Number: AMPS-0-0058074-1 | TE Connectivity | TE Store |
MTA 50/100/156 MANUAL TOOL FRAME | Rapid Electronics |
Pistol grip manual handle assembly | RS |
Tool: for crimping | Transfer Multisort Elektronik |
Hand crimping tool MTA-100 58074-1 TE Connectivity Contents: 1 pieceThis text is machine translated. | Conrad |
Pistol Grip Hand Tool without Head | Future Electronics |
Other Tools HAND TOOL PISTL GRIP | Sager |
TE Connectivity Pistol Grip for IDC Termination, Manual Handle 101mm | Distrelec |
Assembly Tools, Hand Tools For IDC Products | Avnet America |
Status: | Unknown |
---|---|
Series: | Manual Pistol Grip Tool |
RoHS: | Unknown |
Accessory Type | Manual Pistol Grip Tool |
---|---|
For Use With | Interchangeable Modular Head Assemblies |
Product Range | Manual Pistol Grip Tool |
Crimp Tool Type | Hand |
Length | 95.2mm |
Tool Body Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 58074-1?
Additional datasheets, footprints and schematics for 58074-1 are listed on our Part Details page. You can also find images and similar parts to 58074-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58074-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58074-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58074-1 fall under?
The 58074-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58074-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58074-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58074-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58074-1 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 58074-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58074-1 often in real-time on the comparison pages.
What if I can't find stock of 58074-1?
You can fill out our help required form which you can use to request a quote for 58074-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.