Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,548.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$2,064.50
|
No stock
|
Buy Now | |
TE Store
from US$1,764.09
|
9
in stock
|
Buy Now | |
RS Americas
from US$1,760.26
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$1,968.30
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$1,842.42
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$2,108.29
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$1,810.00
|
2
in stock
|
Buy Now | |
Distrelec
from US$1,910.48
|
2
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,968.30
|
2
in stock
|
Buy Now | |
Future Electronics
from US$1,664.96
|
-
|
Buy Now | |
Avnet America
from US$1,548.40
|
-
|
Buy Now | |
element14
from US$1,964.13
|
-
|
Buy Now | |
Boersig
from US$2,304.63
|
-
|
Buy Now | |
Farnell
from US$2,297.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Certification | Cannot be Certified |
Specification Type | TE Product Specification (114-) |
Crimp Form-Wire Barrel Type | Insulation Displacement |
Tool Type | IDC Tooling |
Power Type | Manual |
Tool Grade | Commercial Crimp Tooling |
HEAD (IDC) 2MM C.T. W/O TL Tool Grade: Commercial Crimp Tooling Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Cannot be Certified Power Technology Type: Manual Commercial Crimp Tooling Fixed" Tool TE Product Specification (114-) Cannot be Certified | Hand Crimping Tool | Part Number: 58372-1 | Internal Number: 58372-1 | TE Connectivity | TE Store |
Crimpers, Hand Tool, HEAD (IDC) 2MM C.T. W/O TL | TE Connectivity 58372-1 | RS Americas |
HEAD (IDC) 2MM C.T. W/O TL | Heilind Electronics |
Extraction, Removal&insertion Tools 2Mm Head W/O |Amp Te Connectivity 58372-1 | Newark Electronics |
Extraction Removal&Insertion Tools 2MM HEAD W/O | Rapid Electronics |
TE Connectivity Pistol Grip Hand Tool System For Insulat | Distrelec |
Pistol Grip II Head (IDC) 2mm W/O TL | RS |
Connector Accessories Terminating Head | Avnet America |
DIES SET, 2MM, HAND, RECEPTACLE, HEADER | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | AMP CT Series Receptacle Connectors |
---|---|
For Use With | AMP Pistol Grip Hand Tool Systems |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 58372-1?
Additional datasheets, footprints and schematics for 58372-1 are listed on our Part Details page. You can also find images and similar parts to 58372-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58372-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58372-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58372-1 fall under?
The 58372-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58372-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58372-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58372-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58372-1 have stock available?
Authorised distributors including TE Store, RS Americas, Heilind Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 58372-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58372-1 often in real-time on the comparison pages.
What if I can't find stock of 58372-1?
You can fill out our help required form which you can use to request a quote for 58372-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.