Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
No stock
|
Buy Now | |
TE Store
from US$0.65
|
36,039
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
25,850
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
19,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
18,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
18,700
in stock
|
Buy Now | |
Farnell
from US$0.56
|
15,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.58
|
14,412
in stock
|
Buy Now | |
element14
from US$0.55
|
10,156
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.58
|
3,363
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 2A |
Housing Color | Natural |
Centerline (Pitch) | .079in, 2mm |
Housing Material | PBT GF |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
CT CONN MT REC ASSY 6P Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .079 in Connector Assembly Receptacle Wire-to-Board 6 | Amp Common Terminator Housing | Part Number: 173977-6 | Internal Number: 173977-6 | .079" | TE Connectivity | TE Store |
Headers&Wire Housings 2MM 6P HSG | Rapid Electronics |
Conn IDC Connector RCP 6 POS 2mm IDT ST Cable Mount Bag/Box | Avnet America |
173977-6 - Ct-Mt Rec Assy 6P |Amp Te Connectivity 173977-6 | Newark Electronics |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
CT-MT REC ASSY 6P | Heilind Electronics |
CONNECTOR, 6WAY, AWG28-26, 2 | element14 |
AMP CT Series, Right Angle Cable Mount IDC Conn Socket, 6 Way, 1 Row, 2mm Pitch | TE Connectivity 173977-6 | RS Americas |
Receptacle assembly, MT,2mm,IDC,6 way,CT | RS |
AMP CT 6 Position Single Row 2 mm Pitch Wire to Board Blindmate Receptacle | Future Electronics |
CT-MT REC ASSY 6P AWG26-28 IDC | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | AMP CT Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | IDC / IDT |
Lead Spacing | 2mm |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 173977-6?
Additional datasheets, footprints and schematics for 173977-6 are listed on our Part Details page. You can also find images and similar parts to 173977-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173977-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173977-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173977-6 fall under?
The 173977-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 173977-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173977-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 173977-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173977-6 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Avnet America, Newark Electronics and Chip One Stop have stock available or on a lead time for 173977-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173977-6 often in real-time on the comparison pages.
What if I can't find stock of 173977-6?
You can fill out our help required form which you can use to request a quote for 173977-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.