Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | Natural |
---|---|
Number of Positions | 12 |
Contact Current Rating (Max) | 3A |
Length | 16.3mm, .6417in |
Height | 6.65mm |
高さ | .261in |
Product Width | 7.55mm, .297in |
Wire Size | 28 – 24AWG |
Operating Voltage | 125VAC |
Centerline (Pitch) | 2mm, .079in |
Mating Retention | With |
For Use With | CT Connector |
Internal/External | Internal |
Comment | Two receptacle connectors are applied per holder. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector Mounting Accessory Type | Holder |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
CT DBL ROW 12P HOLDER NATURAL Connector Hardware Accessory Type: Holder Primary Product Color: Natural Number of Positions: 12 Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Holder Natural | Connector Hardware | Part Number: 1-175133-2 | Internal Number: 1-175133-2 | TE Connectivity | TE Store |
Ct Dbl Row 12P Holder Natural |Amp Te Connectivity 1-175133-2 | Newark Electronics |
Connector Accessories 12 POS Captivating Holder Nylon Natural | Avnet America |
Where can I find additional details, specifications and documents for a 1-175133-2?
Additional datasheets, footprints and schematics for 1-175133-2 are listed on our Part Details page. You can also find images and similar parts to 1-175133-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-175133-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-175133-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-175133-2 fall under?
The 1-175133-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 1-175133-2 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-175133-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-175133-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-175133-2 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1-175133-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-175133-2 often in real-time on the comparison pages.
What if I can't find stock of 1-175133-2?
You can fill out our help required form which you can use to request a quote for 1-175133-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.