Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 6 |
Contact Type | Pin |
Contact Design | Round |
Mating Post Length | .177in, 4.5mm |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Contact Layout | Inline, Staggered |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Base Material | Brass |
Contact Current Rating (Max) | 4A |
Wire Size | 28 – 22AWG |
Connector Length | .551in, 14mm |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Connector Width | 4mm, .157in |
コネクタの高さ | 7.8mm |
Connector Height | 7.8mm, .307in |
Operating Voltage | 125VDC, 125VAC |
Housing Material | PA GF30 |
Housing Color | Black |
Centerline (Pitch) | .078in, 2mm |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189 |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | With |
Strain Relief | Without |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mating Retention | Without |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Tube, Tube/Box |
Packaging Method | Tube/Box, Tube |
Packaging Quantity | 30 |
Sealable | No |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
CT POST HDR ASSY 6P IN-TUBE BL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 6 | Ct Post Header Assembly: Part. Shrouded | Part Number: 292171-6 | Internal Number: 292171-6 | TE Connectivity | TE Store |
Wire-To-Board Connector, Vertical, Amp Ct Series, Surface Mount, Header, 6, 2 Mm |Amp Te Connectivity 292171-6 | Newark Electronics |
Conn Wire to Board HDR 6 POS 2mm Solder ST SMD Tube | Avnet America |
CT POST HDR ASSY 6P IN-TUBE BL, PCB Headers and Receptacles | TE Connectivity 292171-6 | RS Americas |
HEADER, VERTICAL, SMT, 6WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292171-6?
Additional datasheets, footprints and schematics for 292171-6 are listed on our Part Details page. You can also find images and similar parts to 292171-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292171-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292171-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292171-6 fall under?
The 292171-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292171-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292171-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 292171-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292171-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 292171-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292171-6 often in real-time on the comparison pages.
What if I can't find stock of 292171-6?
You can fill out our help required form which you can use to request a quote for 292171-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.