Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
2,919
in stock
|
Buy Now | |
Rapid Electronics
from US$1.14
|
2,919
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
2,919
in stock
|
Buy Now | |
Distrelec
from US$1.12
|
2,919
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
Boersig
from US$1.22
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Mating Post Length | .177in, 4.5mm |
Contact Base Material | Brass |
Contact Design | Round |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Current Rating (Max) | 4A |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Connector Height | .307in, 7.8mm |
Connector Width | .228in, 5.8mm |
コネクタの高さ | 7.8mm |
Connector Length | .7795in, 19.8mm |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Natural |
Centerline (Pitch) | .079in, 2mm |
Housing Material | 6T PA(GF) |
Agency/Standard | CSA |
Agency/Standard Number | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189-133 |
Strain Relief | Without |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention Type | Solder Peg |
Connector Mounting Type | Board Mount |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
実装方法 | Tape, Box |
Packaging Method | Tape, Box |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°F, -40 – 105°C |
Ct Box Hdr V 6P Smt Asy On/Tap |Amp Te Connectivity 292176-6 | Newark Electronics |
TE Connectivity CT BOX HDR V 6P SMT ASY ON/TAP Headers & Wire Housings CT BOX HDR V 6P SMT ASY ON/TAP | Distrelec |
PIN HEADERS | Farnell |
Conn Shrouded Header HDR 6 POS 2mm Solder ST SMD Tape Mounted | Avnet America |
Where can I find additional details, specifications and documents for a 292176-6?
Additional datasheets, footprints and schematics for 292176-6 are listed on our Part Details page. You can also find images and similar parts to 292176-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292176-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292176-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292176-6 fall under?
The 292176-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292176-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292176-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 292176-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292176-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 292176-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292176-6 often in real-time on the comparison pages.
What if I can't find stock of 292176-6?
You can fill out our help required form which you can use to request a quote for 292176-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.