292166-6 PCB Connectors by TE Connectivity

CT P/HDR BOX V 6P T/P NAT W/O

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Newark
Newark
from US$0.33
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.28
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Rows 1
Number of Positions 6
PCB Contact Termination Area Plating Material Tin
Contact Layout Inline
Contact Mating Area Plating Material Finish Matte
Mating Post Length .165in, 4.2mm
PCB Contact Termination Area Plating Material Thickness 39.37 – 78.73µin, 1 – 2µm
Contact Shape & Form Round
Contact Mating Area Plating Material Thickness 39.37 – 78.73µin, 1 – 2µm
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 4A
Contact Design Round
Contact Type Pin
Wire Size 28 – 22AWG
コネクタの高さ 6.8mm
Connector Width .228in, 5.8mm
PCB Thickness (Recommended) .031 – .063in, .8mm
Connector Length .543in, 13.8mm
Connector Height .267in, 6.8mm
Operating Voltage 125VDC, 125VAC
Centerline (Pitch) .079in, 2mm
Housing Color Natural
Housing Material Nylon 66
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Strain Relief Without
PCB Mount Retention Without
Mating Retention Without
Assembly Process Feature Pick and Place Cover
Circuit Application Power & Signal
Packaging Quantity 30
Packaging Method Tube/Box, Box & Tube
実装方法 Tube/Box, Box & Tube
Sealable No
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.2mm, .126in
Operating Temperature Range -40 – 105°C, -40 – 105°F


Alternative Descriptions

Ct P/Hdr Box V 6P T/P Nat W/O |Amp Te Connectivity 292166-6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 292166-6?

Additional datasheets, footprints and schematics for 292166-6 are listed on our Part Details page. You can also find images and similar parts to 292166-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 292166-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292166-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 292166-6 fall under?

The 292166-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 292166-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 292166-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 292166-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 292166-6 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 292166-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 292166-6 often in real-time on the comparison pages.

What if I can't find stock of 292166-6?

You can fill out our help required form which you can use to request a quote for 292166-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay