Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
4,140
in stock
|
Buy Now | |
TE Store
from US$0.39
|
49,332
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
7,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
7,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
7,700
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
7,700
in stock
|
Buy Now | |
element14
from US$0.22
|
669
in stock
|
Buy Now | |
Farnell
from US$0.28
|
669
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
400
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Shape & Form | Rounded |
Contact Design | Round |
Contact Retention Within Housing | Without |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Layout | Inline |
Mating Post Length | 4.2mm, .165in |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 1µm, 39.37µin |
Contact Type | Pin |
Contact Current Rating (Max) | 4A |
Connector Width | 5.8mm, .228in |
Wire Size | 28 – 22AWG |
Connector Length | .543in, 13.8mm |
Connector Height | .267in, 6.8mm |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
コネクタの高さ | 6.8mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | 66 Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL, CSA |
UL File Number | E28476 |
Agency/Standard | CSA |
CSA File Number | LR 7189 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Kinked Legs |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Strain Relief | Without |
PCB Mount Retention Type | Kinked Legs |
Mating Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
実装方法 | Bag/Box |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .126in, 3.2mm |
Operating Temperature Range | -40 – 105°F, -40 – 105°C |
CT P/HDR BOX V 6P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 6 | Ct 2Mm Post Header Asmbly: Box V Dip | Part Number: 292132-6 | Internal Number: 292132-6 | TE Connectivity | TE Store |
Headers & Wire Housings 6 Pos Hdr Vert Pcb 2Mm |Amp Te Connectivity 292132-6 | Newark Electronics |
Headers&Wire Housings 6 POS HDR VERT PCB 2mm | Rapid Electronics |
TE Connectivity CT P/HDR BOX V 6P NAT Board Connector 6 Contact(s) 1 Row(s) Male Straight 0.079 inch Pitch Solder Terminal Locking Natural Insulator Plug | Distrelec |
Header plug,box, PCB,2mm,6 way,vert.,CT | RS |
WTB CONN, PLUG, 6POS, 1ROW, 2MM | element14 |
Socket | Transfer Multisort Elektronik |
AMP CT 6 Position Through-Hole Single Row Straight 2 mm Box Header | Future Electronics |
Conn Shrouded Header HDR 6 POS 2mm Solder ST Thru-Hole | Avnet America |
AMP CT Series, 2mm Pitch 6 Way 1 Row Straight PCB Header, Solder Termination, 2A | TE Connectivity 292132-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292132-6?
Additional datasheets, footprints and schematics for 292132-6 are listed on our Part Details page. You can also find images and similar parts to 292132-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292132-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292132-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292132-6 fall under?
The 292132-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292132-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292132-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 292132-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292132-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 292132-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292132-6 often in real-time on the comparison pages.
What if I can't find stock of 292132-6?
You can fill out our help required form which you can use to request a quote for 292132-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.