Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0179228-6 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
65,886
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
65,886
in stock
|
Buy Now | |
TE Store
from US$0.28
|
62,952
in stock
|
Buy Now | |
Farnell
from US$0.20
|
52,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
31,262
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
31,262
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
13,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
6,135
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
1,431
in stock
|
Buy Now | |
Boersig
from US$0.15
|
906
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
802
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
450
in stock
|
Buy Now | |
element14
from US$0.22
|
130
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Current Rating (Max) | 4A |
Contact Type | Socket |
Contact Layout | Inline |
Connector Length | .551in, 14mm |
Connector Width | .181in, 4.6mm |
Connector Height | .26in, 6.6mm |
Wire Size | 30 – 22AWG |
コネクタの高さ | 6.6mm |
Dielectric Withstanding Voltage (Max) | 2000VAC |
Insulation Resistance | 1000MΩ |
Operating Voltage | 125VDC, 125VAC |
Housing Material | Thermoplastic |
Housing Color | Natural |
Centerline (Pitch) | 2mm, .079in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Mating Retention | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 2500 |
実装方法 | Bag/Box |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers&Wire Housings RCPT 6 POS CRIMP 2mm | Rapid Electronics |
CRIMP TYPE II RECPT HSG Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 6 Centerline (Pitch): .079 in Housing Receptacle Wire-to-Board 6 | Amp Common Terminator Housing | Part Number: 179228-6 | Internal Number: 179228-6 | Alias Number: 0-0179228-6 | .079" | TE Connectivity | TE Store |
CONN HOUSING, RCPT, 6POS, 2MM | Farnell |
Wtb Housing, Rcpt, 6Pos, 1Row, 2Mm | Newark Electronics |
Conn Housing RCP 6 POS 2mm Crimp ST Cable Mount | Avnet America |
TE Connectivity - AMP Housing, Receptacle, Poles - 6, Rows - 1 | Distrelec |
Receptacle Housing, Crimp, Type III, 6-Pos, 2mm, 125V, Socket, AMP CT Series | TE Connectivity 179228-6 | RS Americas |
RECEPTACLE HOUSING, 6WAY | element14 |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | AMP CT Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
External Depth | 4.6mm |
External Length / Height | 6.6mm |
Flammability Rating | UL94V-0 |
Material | Nylon |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Termination Method | Crimp |
Voltage Rating V DC | 125V |
Voltage Rating VAC | 125V |
Where can I find additional details, specifications and documents for a 179228-6?
Additional datasheets, footprints and schematics for 179228-6 are listed on our Part Details page. You can also find images and similar parts to 179228-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179228-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179228-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179228-6 fall under?
The 179228-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 179228-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179228-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 179228-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179228-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Farnell and Newark Electronics have stock available or on a lead time for 179228-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179228-6 often in real-time on the comparison pages.
What if I can't find stock of 179228-6?
You can fill out our help required form which you can use to request a quote for 179228-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.