Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
1,840
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
9,717
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
5,717
in stock
|
Buy Now | |
Distrelec
from US$0.69
|
4,000
in stock
|
Buy Now | |
element14
from US$0.88
|
2,664
in stock
|
Buy Now | |
Farnell
from US$0.66
|
2,664
in stock
|
Buy Now | |
TE Store
from US$0.93
|
2,635
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
490
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
Boersig
from US$0.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Type | Pin |
Contact Layout | In-line |
Contact Base Material | Brass |
Contact Current Rating (Max) | 4A |
Contact Retention Within Housing | Without |
Connector Length | 15.78mm, .621in |
Connector Height | 12mm, .472in |
Connector Width | .236in, 6mm |
Panel Thickness | .81 – 1.6 mm |
コネクタの高さ | 12mm |
Operating Voltage | 125V |
Centerline (Pitch) | 2mm, .078in |
Housing Color | Natural |
Housing Material | Nylon 66 |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL Rating | Recognized |
UL File Number | E28476 |
Zugelassene Standards | UL Recognized |
CSA Certified | Yes |
Approved Standards | UL Recognized |
Panel Mount Feature Type | Latches |
Connector Mounting Type | Panel |
Mating Retention | With |
Panel Mount Feature | With |
Strain Relief | Without |
Mating Retention Type | Locking Latch |
For Use With | MT Connector |
Circuit Application | Signal |
Packaging Quantity | 300 |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Sealable | No |
Connector Style | Plug to Plug Relay Header |
Connector Type | Connector Assembly |
Connector System | Wire-to-Panel |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers&Wire Housings 6P POST HDR ASSY 2mm | Rapid Electronics |
TE Connectivity - AMP Connector CT RELAY HDR ASSY 6P NAT | Distrelec |
CONN, HEADER, 6POS, 1ROW, 2MM | element14 |
CT RELAY HDR ASSY 6P NAT Connector Product Type: Connector Assembly Connector & Housing Type: Plug to Plug Relay Header Connector System: Wire-to-Panel Number of Positions: 6 Centerline (Pitch): .078 in Connector Assembly Plug to Plug Relay Header Wire-to-Panel 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 292254-6 | Internal Number: 292254-6 | .078" | TE Connectivity | TE Store |
Header plug, 2mm, 6 way, panel mount, CT | RS |
Wtb Conn, Header, 6Pos, 1Row, 2Mm | Newark Electronics |
Conn Coupler Header M/M 6 POS 2mm ST Panel Mount | Avnet America |
AMP CT Series 2mm Pitch 6 Way 1 Row Male to Male Straight PCB Housing | TE Connectivity 292254-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Product Range | AMP CT Series |
---|---|
No. of Contacts | 6Contacts |
Gender | Plug |
Pitch Spacing | 2mm |
Contact Termination Type | Crimp |
No. of Rows | - |
Connector Mounting | Panel Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292254-6?
Additional datasheets, footprints and schematics for 292254-6 are listed on our Part Details page. You can also find images and similar parts to 292254-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292254-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292254-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292254-6 fall under?
The 292254-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 292254-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292254-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 292254-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292254-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for 292254-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292254-6 often in real-time on the comparison pages.
What if I can't find stock of 292254-6?
You can fill out our help required form which you can use to request a quote for 292254-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.