Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
TE Store
from US$0.33
|
16,989
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Current Rating (Max) | 2A |
Housing Color | Black |
Centerline (Pitch) | 2mm, .079in |
Housing Material | PBT GF |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
CT CONN MT REC ASSY 6P BLACK Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .079 in Connector Assembly Receptacle Wire-to-Board 6 | Amp Common Terminator Housing | Part Number: 6-173977-6 | Internal Number: 6-173977-6 | .079" | TE Connectivity | TE Store |
Headers & Wire Housings Ct Conn Mt Rec |Amp Te Connectivity 6-173977-6 | Newark Electronics |
Headers&Wire Housings CT CONN MT REC | Rapid Electronics |
TE Connectivity - AMP Connector CT CONN MT REC ASSY 6P BLACK | Distrelec |
IDC CONNECTORS | Farnell |
Conn IDC Connector RCP 6 POS 2mm IDT ST Cable Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 6-173977-6?
Additional datasheets, footprints and schematics for 6-173977-6 are listed on our Part Details page. You can also find images and similar parts to 6-173977-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-173977-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-173977-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-173977-6 fall under?
The 6-173977-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-173977-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-173977-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-173977-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-173977-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6-173977-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-173977-6 often in real-time on the comparison pages.
What if I can't find stock of 6-173977-6?
You can fill out our help required form which you can use to request a quote for 6-173977-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.