Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
382
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
12,285
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
9,600
in stock
|
Buy Now | |
TE Store
from US$0.69
|
9,352
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
4,072
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
4,072
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,500
in stock
|
Buy Now | |
element14
from US$0.42
|
240
in stock
|
Buy Now | |
Farnell
from US$0.45
|
240
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Design | Round |
Mating Post Length | .177in, 4.5mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
コネクタの高さ | 8.8mm |
Wire Size | 28 – 22AWG |
Connector Length | 13.8mm, .543in |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Connector Width | 4mm, .157in |
Connector Height | 8.8mm, .346in |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
Agency/Standard | CSA |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Kinked Legs |
PCB Mount Retention | With |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
実装方法 | Bag/Box |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Partially Shrouded |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
AMP CT 6 Position Through Hole Right Angle Wire - Board Partial Shrouded Header | Future Electronics |
CT CONN MT HDR ASSY H 6P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 6 | Ct 2Mm Header Assembly: Right Angle | Part Number: 292253-6 | Internal Number: 292253-6 | TE Connectivity | TE Store |
Headers&Wire Housings HDR PIN 1X06C R/A | Rapid Electronics |
TE Connectivity CT CONN MT HDR ASSY H 6P NAT Board Connector 6 Contact(s) 1 Row(s) Male Right Angle 0.079 inch Pitch Solder Terminal Locking Natural Insulator Plug | Distrelec |
Connector, Header, 6Pos, 1Rows, 2Mm | Newark Electronics |
Header plug, 2mm, PCB, 6 way, R/A, CT | RS |
CONNECTOR, HEADER, 6POS, 1ROWS, 2MM | element14 |
Conn Shrouded Header HDR 6 POS 2mm Solder RA Thru-Hole | Avnet America |
Header, Conn, Wire to Board, PCB Plug,6 Cont, Thru-Hole, MT Series, Breakaway, Right | TE Connectivity 292253-6 | RS Americas |
06P CT CONN MT HDR ASSY HOR | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292253-6?
Additional datasheets, footprints and schematics for 292253-6 are listed on our Part Details page. You can also find images and similar parts to 292253-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292253-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292253-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292253-6 fall under?
The 292253-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292253-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292253-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 292253-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292253-6 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, TE Store, Rapid Electronics and Distrelec have stock available or on a lead time for 292253-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292253-6 often in real-time on the comparison pages.
What if I can't find stock of 292253-6?
You can fill out our help required form which you can use to request a quote for 292253-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.