Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
No stock
|
Buy Now | |
TE Store
from US$0.70
|
6,668
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
1,440
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
480
in stock
|
Buy Now | |
RS Americas
from US$0.59
|
112
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
44
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
44
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Distrelec
from US$0.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 14 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 2A |
Centerline (Pitch) | 2mm, .079in |
Housing Material | PBT GF |
Housing Color | Natural |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
CT CONN MT REC ASSY 14P Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 14 Centerline (Pitch): .079 in Connector Assembly Receptacle Wire-to-Board 14 | Amp Common Terminator Housing | Part Number: 1-173977-4 | Internal Number: 1-173977-4 | .079" | TE Connectivity | TE Store |
2mm Pitch 14 Way 1 Row Female Straight PCB Connector Housing | TE Connectivity 1-173977-4 | RS Americas |
Headers & Wire Housings Rcpt 14 Pos 2Mm |Amp Te Connectivity 1-173977-4 | Newark Electronics |
Headers&Wire Housings RCPT 14 POS 2mm | Rapid Electronics |
Conn IDC Connector RCP 14 POS 2mm IDT ST Cable Mount Bag/Box | Avnet America |
TE Connectivity - AMP Connector CT CONN MT REC ASSY 14P | Distrelec |
Where can I find additional details, specifications and documents for a 1-173977-4?
Additional datasheets, footprints and schematics for 1-173977-4 are listed on our Part Details page. You can also find images and similar parts to 1-173977-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-173977-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-173977-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-173977-4 fall under?
The 1-173977-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-173977-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-173977-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-173977-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-173977-4 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 1-173977-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-173977-4 often in real-time on the comparison pages.
What if I can't find stock of 1-173977-4?
You can fill out our help required form which you can use to request a quote for 1-173977-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.