Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Design | Round |
Contact Layout | Inline |
Mating Post Length | .165in, 4.2mm |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 4A |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Connector Length | .386in, 9.8mm |
コネクタの高さ | 5.8mm |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Connector Width | 9mm, .354in |
Connector Height | .228in, 5.8mm |
Operating Voltage | 125VDC, 125VAC |
Housing Material | 6T PA(GF) |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Agency/Standard Number | CSA, UL |
UL File Number | E28476 |
Agency/Standard | UL |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Alignment | With |
Mating Retention | Without |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Quantity | 500 |
実装方法 | Tape, Box |
Packaging Method | Tape, Box |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
CT BOX HDR H SMT 4P O/TAPE NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 4 | Amp Common Terminator Header | Part Number: 1-292173-4 | Internal Number: 1-292173-4 | TE Connectivity | TE Store |
Ct Box Hdr H Smt 4P O/Tape Nat |Amp Te Connectivity 1-292173-4 | Newark Electronics |
4 Position Single Row 0.079 inch Right Angle Receptacle Wire to Board Header | Future Electronics |
Conn Shrouded Header HDR 4 POS 2mm Solder RA SMD Embossed T/R | Avnet America |
CT BOX HDR H SMT 4P O/TAPE NAT, PCB Headers and Receptacles | TE Connectivity 1-292173-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-292173-4?
Additional datasheets, footprints and schematics for 1-292173-4 are listed on our Part Details page. You can also find images and similar parts to 1-292173-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292173-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292173-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292173-4 fall under?
The 1-292173-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-292173-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292173-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292173-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292173-4 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-292173-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292173-4 often in real-time on the comparison pages.
What if I can't find stock of 1-292173-4?
You can fill out our help required form which you can use to request a quote for 1-292173-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.