Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
Contact Current Rating (Max) | 2A |
Connector Height | 2in |
Termination Resistance | 9mΩ |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Blue |
Housing Material | PBT GF |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Circuit Application | Power & Signal |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Headers & Wire Housings Ct Conn Mt Rec |Amp Te Connectivity 2-173977-9 | Newark Electronics |
Conn IDC Connector RCP 9 POS 2mm IDT ST Cable Mount Bag/Box | Avnet America |
Special Order: CT CONN MT REC ASSY 9P BLUE Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): .079 in Connector Assembly Receptacle Wire-to-Board 9 | Amp Common Terminator Housing | Part Number: 2-173977-9 | Internal Number: 2-173977-9 | .079" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Receptacle |
Product Range | AMP CT Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-173977-9?
Additional datasheets, footprints and schematics for 2-173977-9 are listed on our Part Details page. You can also find images and similar parts to 2-173977-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-173977-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-173977-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-173977-9 fall under?
The 2-173977-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-173977-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-173977-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-173977-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-173977-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 2-173977-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-173977-9 often in real-time on the comparison pages.
What if I can't find stock of 2-173977-9?
You can fill out our help required form which you can use to request a quote for 2-173977-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.