Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
1,760
in stock
|
Buy Now | |
TE Store
from US$0.48
|
57,286
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
43,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
7,587
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
1,093
in stock
|
Buy Now | |
element14
from US$0.77
|
5
in stock
|
Buy Now | |
Farnell
from US$0.28
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 2A |
Centerline (Pitch) | 2mm, .079in |
Housing Material | PBT GF |
Housing Color | Natural |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
CT CONN MT REC ASSY 7P Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): .079 in Connector Assembly Receptacle Wire-to-Board 7 | Amp Common Terminator Housing | Part Number: 173977-7 | Internal Number: 173977-7 | .079" | TE Connectivity | TE Store |
Headers&Wire Housings CT CONN MT REC ASSY | Rapid Electronics |
Wire-Board Connector, Receptacle, 7 Position, 2Mm | Newark Electronics |
Receptacle assembly, MT,2mm,IDC,7 way,CT | RS |
Conn IDC Connector RCP 7 POS 2mm IDT ST Cable Mount Bag/Box | Avnet America |
IDC CONN, RCPT, 7POS, 1ROW, 2MM | element14 |
7 Position 26-28 AWG Tin Plated IDC Rectangular Receptacle Connector | Future Electronics |
Connector RCPT 7POS 28-26AWG 2MM | TE Connectivity 173977-7 | RS Americas |
Where can I find additional details, specifications and documents for a 173977-7?
Additional datasheets, footprints and schematics for 173977-7 are listed on our Part Details page. You can also find images and similar parts to 173977-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173977-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173977-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173977-7 fall under?
The 173977-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 173977-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173977-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 173977-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173977-7 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 173977-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173977-7 often in real-time on the comparison pages.
What if I can't find stock of 173977-7?
You can fill out our help required form which you can use to request a quote for 173977-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.