Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
25,644
in stock
|
Buy Now | |
element14
from US$0.18
|
25,644
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
21,970
in stock
|
Buy Now | |
TE Store
from US$0.32
|
21,298
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
5,126
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
2,181
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Current Rating (Max) | 3A |
Housing Color | Gray |
Centerline (Pitch) | .079in, 2mm |
Housing Material | PBT GF |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Lock |
Mating Retention | With |
Circuit Application | Power & Signal |
Sealable | No |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
CONNECTOR, RCPT, 3POS, 1ROWS, 2MM | element14 |
2mm CT MT REC ASSY 3P GRAY | Heilind Electronics |
2MM CT MT REC ASSY 3P GRAY Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .079 in Connector Assembly Receptacle Wire-to-Board 3 | Amp Common Terminator Housing | Part Number: 2-179694-3 | Internal Number: 2-179694-3 | .079" | TE Connectivity | TE Store |
Connector, Rcpt, 3Pos, 1Row, 2Mm | Newark Electronics |
Conn IDC Connector RCP 3 POS 2mm IDT RA Cable Mount Bag | Avnet America |
2MM CT MT REC ASSY 3P GRAY, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 2-179694-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | AMP CT Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Where can I find additional details, specifications and documents for a 2-179694-3?
Additional datasheets, footprints and schematics for 2-179694-3 are listed on our Part Details page. You can also find images and similar parts to 2-179694-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-179694-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-179694-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-179694-3 fall under?
The 2-179694-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-179694-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-179694-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-179694-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-179694-3 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 2-179694-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-179694-3 often in real-time on the comparison pages.
What if I can't find stock of 2-179694-3?
You can fill out our help required form which you can use to request a quote for 2-179694-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.