Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.58
|
-
|
Buy Now |
Number of Positions | 14 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 2A |
Connector Height | 2in |
Termination Resistance | 14mΩ |
Housing Material | PBT GF |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Blue |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 3-173977-4?
Additional datasheets, footprints and schematics for 3-173977-4 are listed on our Part Details page. You can also find images and similar parts to 3-173977-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-173977-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-173977-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-173977-4 fall under?
The 3-173977-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-173977-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-173977-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-173977-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-173977-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 3-173977-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-173977-4 often in real-time on the comparison pages.
What if I can't find stock of 3-173977-4?
You can fill out our help required form which you can use to request a quote for 3-173977-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.