Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
8,230
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
8,230
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
8,230
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
TE Store
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 2A |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Connector Length | .394in, 10mm |
コネクタの高さ | 5.1mm |
Connector Height | .201in, 5.1mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | .079in, 2mm |
Housing Material | PBT GF |
Housing Color | Light Blue |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Strain Relief | With |
PCB Mount Retention Type | Retention Solder Tails |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 290 |
Packaging Method | Tray/Box, Tray |
実装方法 | Tray/Box, Tray |
Header Type | One Piece - IDC |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 105°C, -40 – 105°F |
Amp Ct Mt Amp-In Hdr-V Blu 4P |Amp Te Connectivity 2-173985-4 | Newark Electronics |
IDC CONNECTORS | Farnell |
Conn IDC Connector HDR 4 POS 2mm IDT ST Cable Mount Tray | Avnet America |
AMP CT MT AMP-IN HDR-V BLU 4P, Board-In Connectors | TE Connectivity 2-173985-4 | RS Americas |
Special Order: AMP CT MT AMP-IN HDR-V BLU 4P PCB Connector Assembly Type: PCB Mount One-Piece IDC Connector PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .079 in PCB Mount One-Piece IDC Connector Vertical Wire-to-Board 4 | Board-In Connector | Part Number: 2-173985-4 | Internal Number: 2-173985-4 | .079" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-173985-4?
Additional datasheets, footprints and schematics for 2-173985-4 are listed on our Part Details page. You can also find images and similar parts to 2-173985-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-173985-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-173985-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-173985-4 fall under?
The 2-173985-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-173985-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-173985-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-173985-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-173985-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2-173985-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-173985-4 often in real-time on the comparison pages.
What if I can't find stock of 2-173985-4?
You can fill out our help required form which you can use to request a quote for 2-173985-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.