Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
2,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
172,150
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
172,150
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
172,150
in stock
|
Buy Now | |
Farnell
from US$0.13
|
138,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TE Store
from US$0.14
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 2A |
Connector Height | 2in |
Termination Resistance | 3mΩ |
Centerline (Pitch) | 2mm, .079in |
Housing Material | PBT GF |
Housing Color | Blue |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
TE Connectivity - AMP Connector CT CONN MT REC ASSY 3P BLUE | Distrelec |
IDC CONNECTORS | Farnell |
Receptacle assembly, MT,2mm,IDC,3 way,CT | RS |
Ct Conn Mt Rec Assy 3P Blue |Amp Te Connectivity 2-173977-3 | Newark Electronics |
Conn IDC Connector RCP 3 POS 2mm IDT ST Cable Mount Bag/Box | Avnet America |
AMP CT Series 2mm Pitch 3 Way 1 Row Female Straight PCB Housing | TE Connectivity 2-173977-3 | RS Americas |
Special Order: CT CONN MT REC ASSY 3P BLUE Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .079 in Connector Assembly Receptacle Wire-to-Board 3 | Amp Common Terminator Housing | Part Number: 2-173977-3 | Internal Number: 2-173977-3 | .079" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-173977-3?
Additional datasheets, footprints and schematics for 2-173977-3 are listed on our Part Details page. You can also find images and similar parts to 2-173977-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-173977-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-173977-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-173977-3 fall under?
The 2-173977-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-173977-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-173977-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-173977-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-173977-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 2-173977-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-173977-3 often in real-time on the comparison pages.
What if I can't find stock of 2-173977-3?
You can fill out our help required form which you can use to request a quote for 2-173977-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.