Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
280
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
91,769
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
91,769
in stock
|
Buy Now | |
Farnell
from US$0.30
|
73,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
40,557
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
38,385
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
16,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
12,440
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
12,167
in stock
|
Buy Now | |
element14
from US$0.32
|
3,878
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
286
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
27,000
in stock
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Retention Within Housing | With |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Mating Post Length | .177in, 4.5mm |
Contact Type | Pin |
Contact Design | Round |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 4A |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Connector Width | 3.6mm, .141in |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Connector Height | 6.8mm, .267in |
Connector Length | 7.8mm, .307in |
Wire Size | 28 – 22AWG |
コネクタの高さ | 6.8mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Housing Material | Nylon 66 |
Agency/Standard Number | UL, CSA |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Panel Mount Feature | With |
Strain Relief | Without |
PCB Mount Retention Type | Kinked Legs |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .126in, 3.2mm |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
292161-3 - CT P/HDR ASSY V 3P W/KINK NAT | Rapid Electronics |
TE Connectivity CT P/HDR ASSY V 3P W/KINK NAT Board Connector 3 Contact(s) 1 Row(s) Male Straight 0.079 inch Pitch Solder Terminal Locking Natural Insulator Plug | Distrelec |
PIN HEADERS | Farnell |
Conn Shrouded Header HDR 3 POS 2mm Solder ST Thru-Hole | Avnet America |
03P MALE HDR CT VERTICAL | TTI Europe |
AMP CT Series 3 Position Through-Hole Single Row Straight 2 mm Header | Future Electronics |
HEADER, VERTICAL, 3WAY | element14 |
Socket | Transfer Multisort Elektronik |
Header plug, 2mm, PCB, 3 way, vert.,CT | RS |
Conn, Rect, Wire to Board, PCB Plug,3 Cont, Thru-Hole, MT Series,0.079" Pin-Spng | TE Connectivity 292161-3 | RS Americas |
Wire-Board Connector, Header, 3 Position, 2Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
Connector Mounting Orientation | Vertical |
Contact Termination | Through Hole Vertical |
External Depth | 3.6mm |
External Length / Height | 6.8mm |
External Width | 7.8mm |
Flammability Rating | UL94V-0 |
Lead Spacing | 2mm |
Material | Nylon |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Termination Method | Solder |
Voltage Rating V DC | 125V |
Voltage Rating VAC | 125V |
Where can I find additional details, specifications and documents for a 292161-3?
Additional datasheets, footprints and schematics for 292161-3 are listed on our Part Details page. You can also find images and similar parts to 292161-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292161-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292161-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292161-3 fall under?
The 292161-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292161-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292161-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 292161-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292161-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Heilind Electronics and Avnet America have stock available or on a lead time for 292161-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292161-3 often in real-time on the comparison pages.
What if I can't find stock of 292161-3?
You can fill out our help required form which you can use to request a quote for 292161-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.