Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.33
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material | Pre-Tin |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Design | Tuning Fork |
Contact Retention Within Housing | With |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Connector Height | .201in, 5.1mm |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 159.8 – 252.8CMA, .08 – .15mm², 28 – 26AWG |
コネクタの高さ | 5.1mm |
Connector Length | 8mm, .315in |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Light Blue |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Strain Relief | Without |
PCB Mount Retention Type | Kinked Legs |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | Without |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Tray, Tray/Box |
実装方法 | Tray/Box, Tray |
Packaging Quantity | 360 |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .138in, 3.5mm |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 174453-3?
Additional datasheets, footprints and schematics for 174453-3 are listed on our Part Details page. You can also find images and similar parts to 174453-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174453-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174453-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174453-3 fall under?
The 174453-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 174453-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174453-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 174453-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174453-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 174453-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174453-3 often in real-time on the comparison pages.
What if I can't find stock of 174453-3?
You can fill out our help required form which you can use to request a quote for 174453-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.