Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
90
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
174,131
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
158,425
in stock
|
Buy Now | |
Farnell
from US$0.19
|
127,500
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
103,028
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
15,905
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
15,905
in stock
|
Buy Now | |
TE Store
from US$0.27
|
2,744
in stock
|
Buy Now | |
element14
from US$0.15
|
2,098
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
686
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
511
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
228
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Design | Round |
Mating Post Length | .177in, 4.5mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Connector Height | 8.8mm, .346in |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Connector Length | .307in, 7.8mm |
Connector Width | 4mm, .157in |
Wire Size | 28 – 22AWG |
コネクタの高さ | 8.8mm |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Natural |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Nylon 6/6 |
CSA File Number | LR 7189 |
Agency/Standard | UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL, CSA |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
Mating Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
実装方法 | Bag/Box |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .126in |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
Headers&Wire Housings 3P R/A HDR ASSY | Rapid Electronics |
PIN HEADERS | Farnell |
3 Position Single Row 2.0 mm Press Fit Right Angle Shrouded Header | Future Electronics |
292253-3 - Ct Conn Mt Hdr Assy H 3P Nat Rohs Compliant: Yes |Amp Te Connectivity 292253-3 | Newark Electronics |
Conn Shrouded Header HDR 3 POS 2mm Solder RA Thru-Hole | Avnet America |
CT CONN MT HDR ASSY H 3P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 3 | Ct 2Mm Header Assembly: Right Angle | Part Number: 292253-3 | Internal Number: 292253-3 | TE Connectivity | TE Store |
HEADER, RIGHT ANGLE, 3WAY | element14 |
CT CONN MT HDR ASSY H 3P NAT | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
Header plug, 2mm, PCB, 3 way, R/A, CT | RS |
Header, Conn, Wire to Board, PCB Plug,3 Cont, Thru-Hole, MT Series, Breakaway, Right | TE Connectivity 292253-3 | RS Americas |
03P CT MT HDR R/A NAT | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
Connector Mounting Orientation | Right Angle |
Contact Termination | Through Hole Right Angle |
External Depth | 8.8mm |
External Length / Height | 4mm |
External Width | 7.8mm |
Flammability Rating | UL94V-0 |
Lead Spacing | 2mm |
Material | Nylon |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Termination Method | Solder |
Voltage Rating V DC | 125V |
Voltage Rating VAC | 125V |
Where can I find additional details, specifications and documents for a 292253-3?
Additional datasheets, footprints and schematics for 292253-3 are listed on our Part Details page. You can also find images and similar parts to 292253-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292253-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292253-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292253-3 fall under?
The 292253-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292253-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292253-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 292253-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292253-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Future Electronics and Newark Electronics have stock available or on a lead time for 292253-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292253-3 often in real-time on the comparison pages.
What if I can't find stock of 292253-3?
You can fill out our help required form which you can use to request a quote for 292253-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.