Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
920
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
311,121
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
311,121
in stock
|
Buy Now | |
Farnell
from US$0.12
|
249,334
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
104,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
42,413
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
42,413
in stock
|
Buy Now | |
TE Store
from US$0.22
|
34,937
in stock
|
Buy Now | |
element14
from US$0.11
|
17,711
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
6,189
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
1,238
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
635
in stock
|
Buy Now | |
Boersig
from US$0.11
|
221
in stock
|
Buy Now | |
Avnet Abacus
-
|
202
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 4A |
Contact Type | Socket |
Contact Layout | Inline |
Connector Width | .181in, 4.6mm |
Connector Height | .26in, 6.6mm |
Wire Size | 30 – 22AWG |
Connector Length | .314in, 8mm |
コネクタの高さ | 6.6mm |
Insulation Resistance | 1000MΩ |
Dielectric Withstanding Voltage (Max) | 2000VAC |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Thermoplastic |
Housing Color | Natural |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Circuit Application | Power & Signal |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 5000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers&Wire Housings RCPT 3 POS CRIMP 2mm | Rapid Electronics |
CONN HOUSING, RCPT, 3POS, 2MM | Farnell |
3P CT REC CRIMP HSG W2W NAT | TTI Europe |
Wire-Board Connector, Receptacle, 3 Position, 2Mm | Newark Electronics |
Conn Housing RCP 3 POS 2mm Crimp ST Cable Mount | Avnet America |
CT CRIMP TYPE REC HSG Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 3 Centerline (Pitch): .079 in Housing Receptacle Wire-to-Wire 3 | Amp Common Terminator Housing | Part Number: 179228-3 | Internal Number: 179228-3 | .079" | TE Connectivity | TE Store |
HOUSING, CRIMP, RECEPTACLE, 2MM, 3WAY | element14 |
Receptacle housing, 2mm, 3 way, CT,white | RS |
TE Connectivity - AMP Housing, Receptacle, Poles - 3, Rows - 1 | Distrelec |
AMP CT 3 Position 2 mm Receptacle Housing Crimp Type SMT Connector | Future Electronics |
Receptacle Housing, 3 Position, 2mm, Pitch Crimp, Type II, AMP CT Series | TE Connectivity 179228-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Product Range | AMP CT Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 2mm |
For Use With | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 4.6mm |
External Length / Height | 6.6mm |
Flammability Rating | UL94V-0 |
Insulator Material | Nylon (Polyamide) |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Voltage Rating VAC | 125V |
Where can I find additional details, specifications and documents for a 179228-3?
Additional datasheets, footprints and schematics for 179228-3 are listed on our Part Details page. You can also find images and similar parts to 179228-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179228-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179228-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179228-3 fall under?
The 179228-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 179228-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179228-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 179228-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179228-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for 179228-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179228-3 often in real-time on the comparison pages.
What if I can't find stock of 179228-3?
You can fill out our help required form which you can use to request a quote for 179228-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.