Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Current Rating (Max) | 4A |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | In-line |
Connector Height | .472in, 12mm |
Connector Length | 9.78mm, .385in |
Connector Width | 6mm, .236in |
コネクタの高さ | 12mm |
Panel Thickness | .81 – 1.6 mm |
Operating Voltage | 125V |
Housing Color | Blue |
Centerline (Pitch) | 2mm, .078in |
Housing Material | Nylon 66 |
UL Rating | Recognized |
CSA Certified | Yes |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL Recognized |
CSA File Number | LR 7189 |
Approved Standards | UL Recognized |
UL File Number | E28476 |
CSA Rating | Certified |
Panel Mount Feature | With |
Mating Retention | With |
Panel Mount Feature Type | Latches |
Connector Mounting Type | Panel |
Strain Relief | Without |
Mating Retention Type | Locking Latch |
For Use With | MT Connector |
Circuit Application | Signal |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 300 |
Connector Style | Plug to Plug Relay Header |
Connector Type | Connector Assembly |
Sealable | No |
Connector System | Wire-to-Panel |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Ct Relay Hdr Assy 3P Blue |Amp Te Connectivity 2-292254-3 | Newark Electronics |
Conn Coupler Header M/M 3 POS 2mm ST Panel Mount | Avnet America |
Headers & Wire Housings 3P BLUE CT RELAY HEADER ASSY | Sager |
Where can I find additional details, specifications and documents for a 2-292254-3?
Additional datasheets, footprints and schematics for 2-292254-3 are listed on our Part Details page. You can also find images and similar parts to 2-292254-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-292254-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292254-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-292254-3 fall under?
The 2-292254-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-292254-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292254-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-292254-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-292254-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 2-292254-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-292254-3 often in real-time on the comparison pages.
What if I can't find stock of 2-292254-3?
You can fill out our help required form which you can use to request a quote for 2-292254-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.