Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 10 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 2A |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Housing Material | PBT GF |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Circuit Application | Power & Signal |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers & Wire Housings Ct Mt Rec 10P Black |Amp Te Connectivity 7-173977-0 | Newark Electronics |
Conn IDC Connector RCP 10 POS 2mm IDT ST Cable Mount Bag/Box | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | AMP CT Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 7-173977-0?
Additional datasheets, footprints and schematics for 7-173977-0 are listed on our Part Details page. You can also find images and similar parts to 7-173977-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-173977-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-173977-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-173977-0 fall under?
The 7-173977-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-173977-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-173977-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-173977-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-173977-0 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 7-173977-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-173977-0 often in real-time on the comparison pages.
What if I can't find stock of 7-173977-0?
You can fill out our help required form which you can use to request a quote for 7-173977-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.