2-173977-5 PCB Connectors by TE Connectivity

CT CONN MT REC ASSY 5P BLUE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Newark
Newark
from US$0.19
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for TE Store
TE Store
from US$0.22
-
Buy Now
Logo for Farnell
Farnell
from US$0.34
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 5
Contact Current Rating (Max) 2A
Connector Height 2in
Termination Resistance 5mΩ
Housing Material PBT GF
Centerline (Pitch) 2mm, .079in
Housing Color Blue
Mating Retention Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
Connector System Wire-to-Board
Sealable No
Connector Style Receptacle
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -22 – 221°F, -30 – 105°C


Alternative Descriptions

Ct Conn Mt Rec Assy 5P Blue |Amp Te Connectivity 2-173977-5 | Newark Electronics
Conn IDC Connector RCP 5 POS 2mm IDT ST Cable Mount Bag/Box | Avnet America
Special Order: CT CONN MT REC ASSY 5P BLUE Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .079 in Connector Assembly Receptacle Wire-to-Board 5 | Amp Common Terminator Housing | Part Number: 2-173977-5 | Internal Number: 2-173977-5 | .079" | TE Connectivity | TE Store


2-173977-5 . Unknown Parts by Unknown

CONNECTOR RCPT 5POS 1ROW 2MM

Status: Unknown
Series: AMP CT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2mm
No. of Contacts 5Contacts
Gender Receptacle
Product Range AMP CT Series
Contact Termination Type IDC / IDT
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-173977-5?

Additional datasheets, footprints and schematics for 2-173977-5 are listed on our Part Details page. You can also find images and similar parts to 2-173977-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-173977-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-173977-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-173977-5 fall under?

The 2-173977-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 2-173977-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-173977-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-173977-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-173977-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 2-173977-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-173977-5 often in real-time on the comparison pages.

What if I can't find stock of 2-173977-5?

You can fill out our help required form which you can use to request a quote for 2-173977-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay