Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
7,560
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
7,560
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
7,560
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
7,560
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
TE Store
from US$0.79
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 9 |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 2A |
コネクタの高さ | 5.1mm |
Connector Length | .787in, 20mm |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Connector Height | .201in, 5.1mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Light Blue |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Strain Relief | With |
Circuit Application | Signal |
Packaging Method | Tray/Box, Tray |
Packaging Quantity | 140 |
実装方法 | Tray, Tray/Box |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Header Type | One Piece - IDC |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 105°F, -40 – 105°C |
Headers & Wire Housings Amp Ct Mt Amp-In Hdr |Amp Te Connectivity 2-173985-9 | Newark Electronics |
Headers&Wire Housings AMP CT MT AMP-IN HDR | Rapid Electronics |
TE Connectivity AMP CT MT AMP-IN HDR-V BLU 9P Board Connector 9 Contact(s) 1 Row(s) Male Straight Press Fit Terminal Light-blue Insulator | Distrelec |
IDC CONNECTORS | Farnell |
Conn IDC Connector HDR 9 POS 2mm IDT ST Cable Mount Tray | Avnet America |
Special Order: AMP CT MT AMP-IN HDR-V BLU 9P PCB Connector Assembly Type: PCB Mount One-Piece IDC Connector PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): .079 in PCB Mount One-Piece IDC Connector Vertical Wire-to-Board 9 | Board-In Connector | Part Number: 2-173985-9 | Internal Number: 2-173985-9 | .079" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-173985-9?
Additional datasheets, footprints and schematics for 2-173985-9 are listed on our Part Details page. You can also find images and similar parts to 2-173985-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-173985-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-173985-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-173985-9 fall under?
The 2-173985-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-173985-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-173985-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-173985-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-173985-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-173985-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-173985-9 often in real-time on the comparison pages.
What if I can't find stock of 2-173985-9?
You can fill out our help required form which you can use to request a quote for 2-173985-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.