1-292253-2 PCB Connectors by TE Connectivity

CT CONN MT HDR ASSY H 12P NAT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for RS
RS
from US$0.20
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.98
8,400
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.65
8,400
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.72
8,400
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.71
8,400
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.69
6,800
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.10
1,362
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.62
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.61
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.86
-
Buy Now
Logo for element14
element14
from US$0.83
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Rows 1
Number of Positions 12
Mating Post Length .177in, 4.5mm
Contact Mating Area Plating Material Thickness 39.37µin, 1µm
PCB Contact Termination Area Plating Material Tin
Contact Base Material Brass
Contact Mating Area Plating Material Tin
Contact Layout Inline
PCB Contact Termination Area Plating Material Thickness 39.37µin, 1µm
Contact Retention Within Housing Without
Contact Mating Area Plating Material Finish Matte
Contact Type Pin
Contact Shape & Form Round
Contact Current Rating (Max) 4A
Contact Design Round
Connector Height 8.8mm, .346in
Connector Length 1.0157in, 25.8mm
PCB Thickness (Recommended) .031 – .063in, .8mm
Connector Width .157in, 4mm
コネクタの高さ 8.8mm
Wire Size 28 – 22AWG
Operating Voltage 125VDC, 125VAC
Housing Material Nylon 6/6
Centerline (Pitch) 2mm, .079in
Housing Color Natural
Agency/Standard Number CSA, UL
CSA File Number LR 7189
UL File Number E28476
UL Flammability Rating UL 94V-0
Agency/Standard UL
PCB Mount Retention Type Kinked Legs
Mating Retention Without
PCB Mount Alignment Without
Connector Mounting Type Board Mount
PCB Mount Retention With
Assembly Process Feature Pick and Place Cover
Circuit Application Power & Signal
実装方法 Bag/Box
Packaging Quantity 500
Packaging Method Bag/Box
Sealable No
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Header Type Partially Shrouded
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length 3.2mm, .126in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 105°F, -40 – 221°C


Alternative Descriptions

Headers & Wire Housings 12P Header |Amp Te Connectivity 1-292253-2 | Newark Electronics
Headers&Wire Housings 12P HEADER | Rapid Electronics
TE Connectivity - AMP PCB Conn CT CONN MT HDR ASSY H 12P NAT | Distrelec
CT CONN MT HDR ASSY H 12P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 12 | Ct 2Mm Header Assembly: Right Angle | Part Number: 1-292253-2 | Internal Number: 1-292253-2 | TE Connectivity | TE Store
Header plug, 2mm, PCB, 12 way, R/A, CT | RS
12 Position 2mm Partially Shrouded AMP CT Header | Future Electronics
Conn Shrouded Header HDR 12 POS 2mm Solder RA Thru-Hole | Avnet America
Conn, Rect, Boardmount, PCB Plug,12 Cont, Thru-Hole, MT Series,0.079" Pin-Spng | TE Connectivity 1-292253-2 | RS Americas
HEADER, RIGHT ANGLE, 12WAY | element14


1-292253-2 . Unknown Parts by Unknown

CT CONN MT HDR ASSY H 12P NAT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2mm
No. of Contacts 12Contacts
Gender Header
Product Range -
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-292253-2?

Additional datasheets, footprints and schematics for 1-292253-2 are listed on our Part Details page. You can also find images and similar parts to 1-292253-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-292253-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292253-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-292253-2 fall under?

The 1-292253-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-292253-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292253-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-292253-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-292253-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-292253-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-292253-2 often in real-time on the comparison pages.

What if I can't find stock of 1-292253-2?

You can fill out our help required form which you can use to request a quote for 1-292253-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay