Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 110166 |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.76
|
19,335
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
19,335
in stock
|
Buy Now | |
Rapid Electronics
from US$0.71
|
19,335
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
19,335
in stock
|
Buy Now | |
Farnell
from US$1.04
|
15,520
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
19
in stock
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
Boersig
from US$0.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 4A |
Contact Shape & Form | Rectangular |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Socket |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | 1.1 – 1.5mm, .043 – .059in |
Operating Voltage | 125VAC, 125VDC |
Insulation Resistance | 1000MΩ |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
Circuit Application | Signal |
Comment | 10 pieces per carrier. |
実装方法 | Strip |
Packaging Method | Strip |
Packaging Quantity | 20 |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers & Wire Housings Hsg Rec Crimp Comb Cut |Amp Te Connectivity 1-175161-1 | Newark Electronics |
Headers&Wire Housings HSG REC CRIMP COMB CUT | Rapid Electronics |
TE Connectivity - AMP Wire-to-Board AMP CT CRIMP REC COMB CUT | Distrelec |
CONTACT, SOCKET, CRIMP, 26-22AWG, 4A | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
AMP CT CRIMP REC COMB CUT, Wire-to-Board Connector Contacts | TE Connectivity 1-175161-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Product Range | AMP CT Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP CT Series Housing Connectors |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Current Rating | 4A |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-175161-1?
Additional datasheets, footprints and schematics for 1-175161-1 are listed on our Part Details page. You can also find images and similar parts to 1-175161-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-175161-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-175161-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-175161-1 fall under?
The 1-175161-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-175161-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-175161-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-175161-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-175161-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-175161-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-175161-1 often in real-time on the comparison pages.
What if I can't find stock of 1-175161-1?
You can fill out our help required form which you can use to request a quote for 1-175161-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.