Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
610
in stock
|
Buy Now | |
TE Store
from US$0.64
|
13,453
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
6,882
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
6,106
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
6,106
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
6,106
in stock
|
Buy Now | |
element14
from US$0.42
|
1,805
in stock
|
Buy Now | |
Farnell
from US$0.43
|
1,805
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 8 |
Number of Rows | 1 |
Mating Post Length | .165in, 4.2mm |
Contact Design | Round |
Contact Shape & Form | Rounded |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Contact Type | Pin |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Connector Length | .7008in, 17.8mm |
Connector Height | 6.8mm, .267in |
コネクタの高さ | 6.8mm |
Connector Width | .228in, 5.8mm |
Operating Voltage | 125VAC, 125VDC |
Housing Material | 66 Nylon |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL, CSA |
Agency/Standard | CSA |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Alignment Type | Kinked Legs |
Mating Retention | Without |
Strain Relief | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Kinked Legs |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
実装方法 | Bag/Box |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .126in, 3.2mm |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
CT P/HDR BOX V 8P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 8 | Ct 2Mm Post Header Asmbly: Box V Dip | Part Number: 292132-8 | Internal Number: 292132-8 | TE Connectivity | TE Store |
Wtb Conn, Header, 8Pos, 1Row, 2Mm | Newark Electronics |
Headers&Wire Housings HDR PIN 1X08C VRT | Rapid Electronics |
TE Connectivity - AMP PCB Conn CT P/HDR BOX V 8P NAT | Distrelec |
WTB CONN, HEADER, 8POS, 1ROW, 2MM | element14 |
Header plug,box, PCB,2mm,8 way,vert.,CT | RS |
Socket | Transfer Multisort Elektronik |
AMP CT 8 Position Through-Hole Single Row Straight 2 mm Box Header | Future Electronics |
Conn Shrouded Header HDR 8 POS 2mm Solder ST Thru-Hole | Avnet America |
AMP CT Series, 2mm Pitch 8 Way 1 Row Straight PCB Header, Solder Termination, 2A | TE Connectivity 292132-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292132-8?
Additional datasheets, footprints and schematics for 292132-8 are listed on our Part Details page. You can also find images and similar parts to 292132-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292132-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292132-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292132-8 fall under?
The 292132-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292132-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292132-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 292132-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292132-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 292132-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292132-8 often in real-time on the comparison pages.
What if I can't find stock of 292132-8?
You can fill out our help required form which you can use to request a quote for 292132-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.