Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
35,028
in stock
|
Buy Now | |
TE Store
from US$0.74
|
29,882
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
17,928
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
17,928
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
17,100
in stock
|
Buy Now | |
Avnet Abacus
-
|
180,000
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Mating Post Length | .177in, 4.5mm |
Contact Base Material | Brass |
Contact Design | Round |
Contact Mating Area Plating Material Finish | Matte |
Contact Layout | Inline, Staggered |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Type | Pin |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | With |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Connector Width | .157in, 4mm |
Connector Length | .314in, 8mm |
コネクタの高さ | 7.8mm |
Connector Height | .307in, 7.8mm |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Housing Material | PA GF30 |
CSA File Number | LR 7189 |
Agency/Standard Number | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA |
PCB Mount Alignment | With |
Panel Mount Feature | With |
Mating Retention | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Strain Relief | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Tube, Tube/Box |
Packaging Method | Tube, Tube/Box |
Packaging Quantity | 60 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Partially Shrouded |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
Headers&Wire Housings 3P POST HDR ASSY 2mm | Rapid Electronics |
CT POST HDR ASSY 3P IN-TUBE BL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | Ct Post Header Assembly: Part. Shrouded | Part Number: 292171-3 | Internal Number: 292171-3 | TE Connectivity | TE Store |
Headers & Wire Housings 3P Post Hdr Assy 2Mm |Amp Te Connectivity 292171-3 | Newark Electronics |
TE Connectivity CT POST HDR ASSY 3P IN-TUBE BL Board Connector 3 Contact(s) 1 Row(s) Male Straight 0.079 inch Pitch Solder Terminal Locking Black Insulator Plug | Distrelec |
Conn Wire to Board HDR 3 POS 2mm Solder ST SMD Tube | Avnet Abacus |
AMP CT Series 3 Position 8 mm Tin Plated Surface Mount Header Vertical | Future Electronics |
SOLIS SP SPD22-16COM22-18MIL1686 | TE Connectivity 292171-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292171-3?
Additional datasheets, footprints and schematics for 292171-3 are listed on our Part Details page. You can also find images and similar parts to 292171-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292171-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292171-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292171-3 fall under?
The 292171-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292171-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292171-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 292171-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292171-3 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 292171-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292171-3 often in real-time on the comparison pages.
What if I can't find stock of 292171-3?
You can fill out our help required form which you can use to request a quote for 292171-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.