6-292254-4 PCB Connectors by TE Connectivity

CT RELAY HDR ASSY 4P BLACK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.46
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.44
-
Buy Now
Logo for Boersig
Boersig
from US$0.47
-
Buy Now
Logo for Sager
Sager
from US$0.56
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 4
Number of Rows 1
Contact Base Material Brass
Contact Layout In-line
Contact Current Rating (Max) 4A
Contact Type Pin
Contact Retention Within Housing Without
Connector Height 12mm, .472in
Connector Width .236in, 6mm
コネクタの高さ 12mm
Connector Length 11.78mm, .463in
Panel Thickness .81 – 1.6 mm
Operating Voltage 125V
Housing Material Nylon 66
Centerline (Pitch) 2mm, .078in
Housing Color Black
UL Flammability Rating UL 94V-0
Agency/Standard UL, CSA
CSA Rating Certified
CSA File Number LR 7189
UL Rating Recognized
UL File Number E28476
Approved Standards UL Recognized
CSA Certified Yes
Zugelassene Standards UL Recognized
Panel Mount Feature Type Latches
Mating Retention With
Panel Mount Feature With
Connector Mounting Type Panel
Strain Relief Without
Mating Retention Type Locking Latch
For Use With MT Connector
Circuit Application Signal
Packaging Quantity 300
実装方法 Bag/Box
Packaging Method Bag/Box
Connector Style Plug to Plug Relay Header
Sealable No
Connector Type Connector Assembly
Connector System Wire-to-Panel
Operating Temperature Range -40 – 105°C, -40 – 221°F


Alternative Descriptions

Ct Relay Hdr Assy 4P Black |Amp Te Connectivity 6-292254-4 | Newark Electronics
Conn Coupler Header M/M 4 POS 2mm ST Panel Mount | Avnet America
Headers & Wire Housings CT RELAY HDR ASSY 4P BLACK | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-292254-4?

Additional datasheets, footprints and schematics for 6-292254-4 are listed on our Part Details page. You can also find images and similar parts to 6-292254-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-292254-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-292254-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-292254-4 fall under?

The 6-292254-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 6-292254-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-292254-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-292254-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6-292254-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Boersig, Sager and Farnell have stock available or on a lead time for 6-292254-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-292254-4 often in real-time on the comparison pages.

What if I can't find stock of 6-292254-4?

You can fill out our help required form which you can use to request a quote for 6-292254-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay