Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
340
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
90,500
in stock
|
Buy Now | |
TE Store
from US$0.39
|
32,195
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
27,837
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
27,837
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
25,184
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
18,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
13,917
in stock
|
Buy Now | |
Farnell
from US$0.25
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
927
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
510
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
194
in stock
|
Buy Now | |
element14
from US$0.30
|
161
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
153
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
151
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Type | Pin |
Mating Post Length | .177in, 4.5mm |
Contact Mating Area Plating Material Finish | Matte |
Contact Design | Round |
Contact Mating Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 4A |
Contact Layout | Inline |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Connector Height | .267in, 6.8mm |
Connector Length | .386in, 9.8mm |
Wire Size | 28 – 22AWG |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Connector Width | 3.6mm, .141in |
コネクタの高さ | 6.8mm |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Natural |
Housing Material | Nylon 66 |
Centerline (Pitch) | 2mm, .079in |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189 |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Strain Relief | Without |
Panel Mount Feature | With |
PCB Mount Retention Type | Kinked Legs |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Header Type | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
04P CT P/HDR W/KINK NAT VERT | TTI Europe |
CT P/HDR ASSY V 4P W/KINK NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | Ct 2Mm Post Header Asmbly: Box V Dip | Part Number: 292161-4 | Internal Number: 292161-4 | TE Connectivity | TE Store |
Wire-Board Connector, Header, 4 Position, 2Mm | Newark Electronics |
Conn Shrouded Header HDR 4 POS 2mm Solder ST Thru-Hole | Avnet America |
Headers&Wire Housings 4P VERT HDR ASSY | Rapid Electronics |
AMP CT Series 4 Position 2 mm Single Row Through-Hole Straight Header | Future Electronics |
PIN HEADERS | Farnell |
Socket | Transfer Multisort Elektronik |
Header plug, 2mm, PCB, 4 way, vert.,CT | RS |
TE Connectivity Pin header straight Header / Plug 4 Positions 2mm | Distrelec |
HEADER, VERTICAL, 4WAY | element14 |
Conn, Rect, Wire to Board, PCB Plug,4 Cont, Thru-Hole, MT Series,0.079" Pin-Spng | TE Connectivity 292161-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Colour | Natural |
Connector Mounting Orientation | Vertical |
Contact Termination | Through Hole Vertical |
External Depth | 3.6mm |
External Length / Height | 6.8mm |
External Width | 9.8mm |
Flammability Rating | UL94V-0 |
Lead Spacing | 2mm |
Material | Nylon |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Termination Method | Solder |
Voltage Rating V DC | 125V |
Voltage Rating VAC | 125V |
Where can I find additional details, specifications and documents for a 292161-4?
Additional datasheets, footprints and schematics for 292161-4 are listed on our Part Details page. You can also find images and similar parts to 292161-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292161-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292161-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292161-4 fall under?
The 292161-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292161-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292161-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 292161-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292161-4 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for 292161-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292161-4 often in real-time on the comparison pages.
What if I can't find stock of 292161-4?
You can fill out our help required form which you can use to request a quote for 292161-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.