Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.50
|
4,737
in stock
|
Buy Now | |
TE Store
from US$0.75
|
11,090
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
10,800
in stock
|
Buy Now | |
Farnell
from US$0.59
|
8,640
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Layout | Inline, Staggered |
Mating Post Length | .177in, 4.5mm |
Contact Design | Round |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Connector Height | 7.8mm, .307in |
Connector Length | .314in, 8mm |
Connector Width | 4mm, .157in |
Wire Size | 28 – 22AWG |
コネクタの高さ | 7.8mm |
Operating Voltage | 125VDC, 125VAC |
Housing Material | 6T PA GF 30 |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Black |
Agency/Standard Number | UL, CSA |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
CSA File Number | LR 7189 |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Strain Relief | Without |
PCB Mount Alignment | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
Packaging Quantity | 60 |
Packaging Method | Tube/Box, Box & Tube |
実装方法 | Tube/Box, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
CT POST HDR ASSY 3P IN-TUBE BL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | Ct Post Header Assembly: Part. Shrouded | Part Number: 292172-3 | Internal Number: 292172-3 | TE Connectivity | TE Store |
PIN HEADERS | Farnell |
TE Connectivity - AMP PCB Conn CT PT HDR ASSY 3P IN-TUBE BL | Distrelec |
Ct Post Hdr Assy 3P In-Tube Bl |Amp Te Connectivity 292172-3 | Newark Electronics |
Conn Shrouded Header HDR 3 POS 2mm Solder ST SMD Tube | Avnet America |
CT POST HDR ASSY 3P IN-TUBE BL, PCB Headers and Receptacles | TE Connectivity 292172-3 | RS Americas |
Where can I find additional details, specifications and documents for a 292172-3?
Additional datasheets, footprints and schematics for 292172-3 are listed on our Part Details page. You can also find images and similar parts to 292172-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292172-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292172-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292172-3 fall under?
The 292172-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292172-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292172-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 292172-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292172-3 have stock available?
Authorised distributors including TE Store, Chip One Stop, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 292172-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292172-3 often in real-time on the comparison pages.
What if I can't find stock of 292172-3?
You can fill out our help required form which you can use to request a quote for 292172-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.