Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.58
|
6,386
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
6,386
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
6,386
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
6,386
in stock
|
Buy Now | |
Farnell
from US$0.58
|
4,300
in stock
|
Buy Now | |
TE Store
from US$0.91
|
2,120
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 11 |
Contact Layout | Inline |
Contact Design | Round |
Contact Shape & Form | Rounded |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Mating Post Length | 4.2mm, .165in |
Contact Current Rating (Max) | 4A |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Connector Length | .937in, 23.8mm |
Connector Height | 6.8mm, .267in |
コネクタの高さ | 6.8mm |
Connector Width | .228in, 5.8mm |
Operating Voltage | 125VDC, 125VAC |
Housing Material | 66 Nylon |
Housing Color | Natural |
Centerline (Pitch) | 2mm, .079in |
CSA File Number | LR 7189 |
Agency/Standard Number | CSA, UL |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
PCB Mount Retention | With |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Kinked Legs |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Kinked Legs |
Strain Relief | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 200 |
Connector System | Wire-to-Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
Headers & Wire Housings 11 Pos Hdr Vert Pcb 2Mm |Amp Te Connectivity 1-292132-1 | Newark Electronics |
Headers&Wire Housings 11 POS HDR VERT PCB 2mm | Rapid Electronics |
TE Connectivity - AMP PCB Conn CT P/HDR BOX V 11P NAT | Distrelec |
CONN, HEADER, 11POS, 1ROW, 2MM, TH | Farnell |
CT P/HDR BOX V 11P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 11 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 11 | Ct 2Mm Post Header Asmbly: Box V Dip | Part Number: 1-292132-1 | Internal Number: 1-292132-1 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 11 POS 2mm Solder ST Thru-Hole | Avnet America |
AMP CT Series,2mm Pitch 11 Way 1 Row Straight PCB Header, Solder Term,2A | TE Connectivity 1-292132-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-292132-1?
Additional datasheets, footprints and schematics for 1-292132-1 are listed on our Part Details page. You can also find images and similar parts to 1-292132-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292132-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292132-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292132-1 fall under?
The 1-292132-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-292132-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292132-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292132-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292132-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-292132-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292132-1 often in real-time on the comparison pages.
What if I can't find stock of 1-292132-1?
You can fill out our help required form which you can use to request a quote for 1-292132-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.