Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
406
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
13,489
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
13,435
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
13,435
in stock
|
Buy Now | |
CoreStaff
from US$0.41
|
7,766
in stock
|
Buy Now | |
TE Store
from US$0.77
|
7,279
in stock
|
Buy Now | |
Heilind Electronics
from US$0.54
|
1,927
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.54
|
642
in stock
|
Buy Now | |
element14
from US$0.48
|
410
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
306
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
296
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
150
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
-
|
4,400
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Mating Post Length | 4.5mm, .177in |
Contact Base Material | Brass |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
Contact Design | Round |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Connector Length | .7008in, 17.8mm |
コネクタの高さ | 6.8mm |
Connector Width | .141in, 3.6mm |
Connector Height | 6.8mm, .267in |
Operating Voltage | 125VDC, 125VAC |
Housing Material | Nylon 66 |
Housing Color | Natural |
Centerline (Pitch) | .079in, 2mm |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
PCB Mount Alignment | Without |
Panel Mount Feature | With |
PCB Mount Retention Type | Kinked Legs |
Mating Retention | Without |
PCB Mount Retention | With |
Contact Retention Type Within Housing | Locking Lance |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
Connector, Header, 8Pos, 1Row, 2Mm, Th | Newark Electronics |
Headers&Wire Housings HDR PIN 1X08C VRT | Rapid Electronics |
PIN HEADERS | Farnell |
CT P/HDR ASSY V 8P W/KINK NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 8 | Ct 2Mm Post Header Asmbly: Box V Dip | Part Number: 292161-8 | Internal Number: 292161-8 | TE Connectivity | TE Store |
HEADER, VERTICAL, 8WAY | element14 |
TE Connectivity Pin header straight Header / Plug 8 Positions 2mm | Distrelec |
Socket | Transfer Multisort Elektronik |
AMP CT Series 2mm Pitch 8 Way 1 Row Straight PCB Header Through Hole Term 4A | TE Connectivity 292161-8 | RS Americas |
Conn Shrouded Header HDR 8 POS 2mm Solder ST Thru-Hole | Avnet Abacus |
MT 8 Position Through-Hole Single Row Straight 2 mm Header | Future Electronics |
2MM POST HEADER ASSY | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Colour | Natural |
Connector Mounting Orientation | Vertical |
Contact Termination | Through Hole Vertical |
External Depth | 3.6mm |
External Length / Height | 6.8mm |
External Width | 17.8mm |
Flammability Rating | UL94V-0 |
Lead Spacing | 2mm |
Material | Nylon |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Termination Method | Solder |
Voltage Rating V DC | 125V |
Voltage Rating VAC | 125V |
Where can I find additional details, specifications and documents for a 292161-8?
Additional datasheets, footprints and schematics for 292161-8 are listed on our Part Details page. You can also find images and similar parts to 292161-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292161-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292161-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292161-8 fall under?
The 292161-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292161-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292161-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 292161-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292161-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and CoreStaff have stock available or on a lead time for 292161-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292161-8 often in real-time on the comparison pages.
What if I can't find stock of 292161-8?
You can fill out our help required form which you can use to request a quote for 292161-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.