Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
14,575
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
14,575
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
14,575
in stock
|
Buy Now | |
TE Store
from US$0.72
|
4,723
in stock
|
Buy Now | |
element14
from US$0.41
|
694
in stock
|
Buy Now | |
Farnell
from US$0.44
|
694
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 4A |
Contact Type | Socket |
Contact Layout | Inline |
Connector Width | .181in, 4.6mm |
Connector Height | .26in, 6.6mm |
Wire Size | 30 – 22AWG |
Connector Length | 1.0236in, 26mm |
コネクタの高さ | 6.6mm |
Operating Voltage | 125VDC, 125VAC |
Insulation Resistance | 1000MΩ |
Dielectric Withstanding Voltage (Max) | 5000VAC |
Housing Color | Natural |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Thermoplastic |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Headers & Wire Housings RCPT 12 POS CRIMP 2mm | Rapid Electronics |
TE Connectivity - AMP Connector CT CRIMP-2 REC HSG 12P NATURAL | Distrelec |
CT CRIMP-2 REC HSG 12P NATURAL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 12 Centerline (Pitch): .079 in Housing Receptacle Wire-to-Board 12 | Amp Common Terminator Housing | Part Number: 1-179228-2 | Internal Number: 1-179228-2 | .079" | TE Connectivity | TE Store |
CONNECTOR HOUSING, RCPT, 12WAYS | element14 |
Receptacle housing, 2mm, 12 way, CT | RS |
AMP CT Series 2mm Pitch 12 Way 1 Row Female Straight PCB Housing | TE Connectivity 1-179228-2 | RS Americas |
Conn Housing, Rcpt, 12Pos, Natural | Newark Electronics |
Conn Housing RCP 12 POS 2mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-179228-2?
Additional datasheets, footprints and schematics for 1-179228-2 are listed on our Part Details page. You can also find images and similar parts to 1-179228-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-179228-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-179228-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-179228-2 fall under?
The 1-179228-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-179228-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-179228-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-179228-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-179228-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and element14 have stock available or on a lead time for 1-179228-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-179228-2 often in real-time on the comparison pages.
What if I can't find stock of 1-179228-2?
You can fill out our help required form which you can use to request a quote for 1-179228-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.