Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
TE Store
from US$0.21
|
24,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
1,480
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
1,480
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
1,480
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Mating Post Length | .177in, 4.5mm |
Contact Design | Round |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Connector Width | .141in, 3.6mm |
Connector Length | 5.8mm, .228in |
Connector Height | 6.8mm, .267in |
Wire Size | 28 – 22AWG |
コネクタの高さ | 6.8mm |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Yellow |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Agency/Standard Number | UL, CSA |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Strain Relief | Without |
Panel Mount Feature | With |
PCB Mount Retention Type | Kinked Legs |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Bag/Box |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .126in |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
CT P/HDR ASSY V 2P W/KINK YELL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | Ct 2Mm Post Header Assembly With Kink - Vertical | Part Number: 4-292161-2 | Internal Number: 4-292161-2 | TE Connectivity | TE Store |
TE Connectivity CT P/HDR ASSY V 2P W/KINK YELL Headers & Wire Housings CT P/HDR ASSY V 2P W/KINK YELL | Distrelec |
Ct P/Hdr Assy V 2P W/Kink Yell Rohs Compliant: Yes |Amp Te Connectivity 4-292161-2 | Newark Electronics |
Conn Shrouded Header HDR 2 POS 2mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 4-292161-2?
Additional datasheets, footprints and schematics for 4-292161-2 are listed on our Part Details page. You can also find images and similar parts to 4-292161-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-292161-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-292161-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-292161-2 fall under?
The 4-292161-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-292161-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-292161-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-292161-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-292161-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 4-292161-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-292161-2 often in real-time on the comparison pages.
What if I can't find stock of 4-292161-2?
You can fill out our help required form which you can use to request a quote for 4-292161-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.