Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.51
|
6,858
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
6,858
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
6,858
in stock
|
Buy Now | |
TE Store
from US$0.68
|
6,830
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
514
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
PCB Mount Orientation | Right Angle |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Design | Round |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material Finish | Matte |
Mating Post Length | 4.5mm, .177in |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Connector Height | .346in, 8.8mm |
コネクタの高さ | 8.8mm |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Connector Width | .157in, 4mm |
Connector Length | .7795in, 19.8mm |
Operating Voltage | 125VAC, 125VDC |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Agency/Standard Number | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR 7189 |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
Mating Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
Headers & Wire Housings Hdr Assy 9 Pos Nat 2Mm |Amp Te Connectivity 292253-9 | Newark Electronics |
TE Connectivity - AMP PCB Conn CT CONN MT HDR ASSY H 9P NAT | Distrelec |
CT CONN MT HDR ASSY H 9P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 9 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 9 | Ct 2Mm Header Assembly: Right Angle | Part Number: 292253-9 | Internal Number: 292253-9 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 9 POS 2mm Solder RA Thru-Hole | Avnet America |
Headers, HDR ASSY 9 POS NAT 2mm | TE Connectivity 292253-9 | RS Americas |
HEADER, RIGHT ANGLE, 9WAY | element14 |
Where can I find additional details, specifications and documents for a 292253-9?
Additional datasheets, footprints and schematics for 292253-9 are listed on our Part Details page. You can also find images and similar parts to 292253-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292253-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292253-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292253-9 fall under?
The 292253-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292253-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292253-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 292253-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292253-9 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, TE Store and Avnet America have stock available or on a lead time for 292253-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292253-9 often in real-time on the comparison pages.
What if I can't find stock of 292253-9?
You can fill out our help required form which you can use to request a quote for 292253-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.