Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Layout | In-line |
Contact Retention Within Housing | Without |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 2A |
Connector Height | .472in, 12mm |
Connector Length | .464in, 11.8mm |
コネクタの高さ | 12mm |
Panel Thickness | .81 – 1.6 mm |
Operating Voltage | 125V |
Housing Color | White |
Centerline (Pitch) | .078in, 2mm |
Housing Material | Nylon 66 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
UL File Number | E28476 |
Approved Standards | UL Recognized |
Agency/Standard | CSA, UL |
CSA Certified | Yes |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL Recognized |
Mating Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | MT Connector |
Circuit Application | Signal |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 600 |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector Type | Connector Assembly |
Sealable | No |
Connector Style | Plug to Plug Relay Header |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
CT RELAY HDR ASSY FREE HANGING Connector Product Type: Connector Assembly Connector & Housing Type: Plug to Plug Relay Header Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 3 Centerline (Pitch): .078 in Connector Assembly Plug to Plug Relay Header Wire-to-Board 3 | Ct Relay Header Assembly: Free Hanging | Part Number: 292156-4 | Internal Number: 292156-4 | .078" | TE Connectivity | TE Store |
Header plug, 2mm, 4 way,free hanging, CT | RS |
Ct Relay Hdr Assy Free Hanging |Amp Te Connectivity 292156-4 | Newark Electronics |
Conn Coupler Header M/M 4 POS 2mm ST Panel Mount | Avnet America |
AMP CT Series 2mm Pitch 4 Way 1 Row Male to Male Straight PCB Housing | TE Connectivity 292156-4 | RS Americas |
Headers & Wire Housings CT RELAY HDR ASSY FREE HANGING | Sager |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Product Range | AMP CT Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Pitch Spacing | 2mm |
Contact Termination Type | Crimp |
No. of Rows | 1 Row |
Connector Mounting | Cable Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292156-4?
Additional datasheets, footprints and schematics for 292156-4 are listed on our Part Details page. You can also find images and similar parts to 292156-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292156-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292156-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292156-4 fall under?
The 292156-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 292156-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292156-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 292156-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292156-4 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 292156-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292156-4 often in real-time on the comparison pages.
What if I can't find stock of 292156-4?
You can fill out our help required form which you can use to request a quote for 292156-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.