Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
No stock
|
Buy Now | |
TTI Europe
from US$0.59
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
Avnet Asia
from US$0.84
|
-
|
Buy Now | |
Boersig
from US$0.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 9 |
Number of Rows | 1 |
Contact Retention Within Housing | With |
Contact Layout | Inline |
Contact Type | Pin |
Mating Post Length | .165in, 4.2mm |
Contact Design | Round |
Contact Mating Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material Finish | Matte |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Connector Height | 5.8mm, .228in |
コネクタの高さ | 5.8mm |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Connector Width | 9mm, .354in |
Connector Length | .7795in, 19.8mm |
Operating Voltage | 125VDC, 125VAC |
Housing Color | Black |
Housing Material | 6T PA(GF) |
Centerline (Pitch) | .079in, 2mm |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189 |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Contact Retention Type Within Housing | Locking Lance |
Panel Mount Feature | With |
Mating Retention | Without |
PCB Mount Retention Type | Solder Peg |
Strain Relief | Without |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Quantity | 500 |
Packaging Method | Tape, Box |
実装方法 | Tape, Box |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
Ct Box Hdr H Smt 9P O/Tape Bla |Amp Te Connectivity 2-292173-9 | Newark Electronics |
Conn Shrouded Header HDR 9 POS 2mm Solder RA SMD Embossed T/R | Avnet America |
CT BOX HDR H SMT 9P O/TAPE BLA, PCB Headers and Receptacles | TE Connectivity 2-292173-9 | RS Americas |
Where can I find additional details, specifications and documents for a 2-292173-9?
Additional datasheets, footprints and schematics for 2-292173-9 are listed on our Part Details page. You can also find images and similar parts to 2-292173-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-292173-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292173-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-292173-9 fall under?
The 2-292173-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-292173-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292173-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-292173-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-292173-9 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 2-292173-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-292173-9 often in real-time on the comparison pages.
What if I can't find stock of 2-292173-9?
You can fill out our help required form which you can use to request a quote for 2-292173-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.