Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
2,100
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
2,100
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
2,100
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
RS Americas
from US$1.11
|
-
|
Buy Now | |
Boersig
from US$0.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Mating Post Length | .177in, 4.5mm |
Contact Design | Round |
Contact Mating Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 4A |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Layout | Inline |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Retention Within Housing | With |
Contact Base Material | Brass |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Connector Height | .307in, 7.8mm |
Connector Width | .228in, 5.8mm |
コネクタの高さ | 7.8mm |
Connector Length | .7795in, 19.8mm |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Natural |
Housing Material | 6T PA(GF) |
Centerline (Pitch) | 2mm, .078in |
Agency/Standard | UL |
Agency/Standard Number | UL, CSA |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189-133 |
UL File Number | E28476 |
PCB Mount Retention | With |
Panel Mount Feature | With |
Strain Relief | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Retention Type | Solder Peg |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
実装方法 | Tape, Box |
Packaging Quantity | 700 |
Packaging Method | Tape, Box |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Ct Box Hdr V Smt 9P O/Tape Nat |Amp Te Connectivity 292175-9 | Newark Electronics |
TE Connectivity - AMP PCB Conn CT BOX HDR V SMT 9P O/TAPE NAT | Distrelec |
Header plug, box,SMT,2mm,9 way,vert.,CT | RS |
9 position 2.00mm Pitch Vertical PCB Mount Header Connector | Future Electronics |
Conn Shrouded Header HDR 9 POS 2mm Solder ST SMD Embossed T/R | Avnet America |
Header plug, box, SMT,2mm,9 way, vert.,CT | TE Connectivity 292175-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292175-9?
Additional datasheets, footprints and schematics for 292175-9 are listed on our Part Details page. You can also find images and similar parts to 292175-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292175-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292175-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292175-9 fall under?
The 292175-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292175-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292175-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 292175-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292175-9 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, RS and Future Electronics have stock available or on a lead time for 292175-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292175-9 often in real-time on the comparison pages.
What if I can't find stock of 292175-9?
You can fill out our help required form which you can use to request a quote for 292175-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.