Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Bright |
Mating Post Length | 4.2mm, .165in |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
Contact Design | Round |
コネクタの高さ | 5.8mm |
Connector Width | 9mm, .354in |
Connector Length | 7.8mm, .307in |
Wire Size | 28 – 22AWG |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Connector Height | .228in, 5.8mm |
Operating Voltage | 125VAC, 125VDC |
Housing Material | 6T PA(GF) |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
CSA File Number | LR 7189 |
Agency/Standard Number | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard | CSA |
Panel Mount Feature | With |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Strain Relief | Without |
PCB Mount Retention Type | Solder Peg |
Mating Retention | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Tape, Box |
Packaging Method | Tape, Box |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Ct Box Hdr H Smt 3P O/Tape Nat |Amp Te Connectivity 1-292173-3 | Newark Electronics |
Conn Shrouded Header HDR 3 POS 2mm Solder RA SMD Embossed T/R | Avnet America |
CT BOX HDR H SMT 3P O/TAPE NAT, PCB Headers and Receptacles | TE Connectivity 1-292173-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-292173-3?
Additional datasheets, footprints and schematics for 1-292173-3 are listed on our Part Details page. You can also find images and similar parts to 1-292173-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292173-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292173-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292173-3 fall under?
The 1-292173-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-292173-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292173-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292173-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292173-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-292173-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292173-3 often in real-time on the comparison pages.
What if I can't find stock of 1-292173-3?
You can fill out our help required form which you can use to request a quote for 1-292173-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.